EN
  • EN
  • DE

MAX295MJA

Part No MAX295MJA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 8TH-ORDER, LOWPASS, SWITCHED-CAP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Tube
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.75V ~ 11V, ±2.375V ~ 5.5V
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number MAX295
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630142-MAX295MJA
Ultra Librarian 3D Model Ultra Librarian MAX295MJA CAD Model

Description

The MAX295MJA is a precision, low-pass filter designed by Maxim Integrated to deliver high-performance signal processing in a compact package. This filter is part of the MAXIM's MAX295 series, known for their exceptional filtering capabilities that are crucial in various electronic applications such as anti-aliasing, noise reduction, and signal conditioning.

Key Features

  • 8th-Order Butterworth Filter: The MAX295MJA implements an 8th-order Butterworth filter characteristic, providing a maximally flat frequency response in the passband for minimal signal distortion and a smooth roll-off.
  • High Precision: With its precision design, this filter maintains a high degree of accuracy and stability, ensuring reliable performance for critical applications.
  • Fixed Frequency: The filter operates at a fixed frequency, which simplifies the design for system engineers by removing the need for external tuning components.
  • Low Noise: Maxim Integrated's advanced design techniques result in a filter with low noise performance, making it suitable for high-fidelity audio applications and sensitive instrumentation.
  • Compact CERDIP Package: The MAX295MJA comes in a compact CERDIP (Ceramic Dual Inline Package), which is ideal for space-constrained applications while providing excellent environmental and mechanical protection.

Applications

The versatility of the MAX295MJA makes it an excellent choice for a wide range of applications. It's particularly well-suited for use in:

  • Professional Audio Equipment
  • Data Acquisition Systems
  • Analog-to-Digital Converter (ADC) Anti-Aliasing
  • Medical Instrumentation
  • Telecommunications Infrastructure

Technical Specifications

The MAX295MJA operates with a single or dual power supply ranging from ±5V to ±15V, providing flexibility in various system designs. Its operating temperature range is from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

Conclusion

For designers looking for a reliable, high-precision filter, the MAX295MJA from Maxim Integrated stands out as a robust solution. Its combination of a flat passband response, low noise, and ease of integration into existing systems makes it a valuable component in the development of high-quality electronic products.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9566 $67.8264
9+ $13.9131 $125.2179
13+ $13.4777 $175.2101
18+ $13.0434 $234.7812
23+ $12.6091 $290.0093
31+ $11.3040 $350.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,392 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess