EN
  • EN
  • DE

HSP43891GC-20

Part No HSP43891GC-20
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description DIGITAL FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Active
Filter Type Digital, FIR
Number of Filters 8
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Through Hole
Package / Case 85-BCPGA
Supplier Device Package 85-CPGA
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 599312-HSP43891GC-20
Ultra Librarian 3D Model Ultra Librarian HSP43891GC-20 CAD Model

Description

The 599312-HSP43891GC-20 is an active filter designed for digital signal processing applications. It is part of the Harris Corporation's product line of integrated circuits.

  • Filter Type: Digital Finite Impulse Response (FIR)
  • Number of Filters: 8
  • Supply Voltage Range: 4.75V to 5.25V
  • Package: 85-BCPGA

You May Also Be Interested in

Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.2487 $106.4974
3+ $43.6913 $131.0739
5+ $42.3261 $211.6305
6+ $40.9606 $245.7636
8+ $39.5952 $316.7616
10+ $35.4992 $354.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess