EN
  • EN
  • DE

MAX7480EPA

Part No MAX7480EPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description LOWPASS, BUTTERWORTH FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 2kHz
Number of Filters 1
Filter Order 8th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 92 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632232-MAX7480EPA
Ultra Librarian 3D Model Ultra Librarian MAX7480EPA CAD Model

Description

Maxim Integrated MAX7480EPA Overview

The MAX7480EPA is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly simplifies the design of signal conditioning and anti-aliasing circuits. This precision filter from Maxim Integrated is designed to operate with a single +5V supply, making it an ideal choice for a wide range of applications in the signal processing domain.

Key Features

  • Cutoff Frequency: The MAX7480EPA offers a 3dB cutoff frequency that can be set from 1Hz to 10kHz, providing flexibility for various design requirements.
  • Low Power Consumption: With a typical operating current of only 2.0mA, it is particularly suitable for battery-powered devices where power efficiency is crucial.
  • Programmable Frequency: The cutoff frequency is programmable via an external clock or can be adjusted with an external capacitor, offering precision and adaptability.
  • Filter Characteristics: The device features a sharp roll-off and a very flat passband due to its 8th-order elliptic response, delivering high-quality filtering performance.
  • No External Components: The MAX7480EPA is designed to operate without the need for external resistors or capacitors, simplifying the design and reducing the bill of materials.
  • Package: Housed in a compact 8-pin DIP package, the MAX7480EPA is suitable for space-constrained applications.

Applications

The MAX7480EPA is versatile and can be used in a variety of applications that require precise signal conditioning and filtering. Some common applications include:

  • Data acquisition systems
  • Communication systems
  • Audio signal processing
  • Instrumentation
  • Anti-aliasing for ADCs

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7480EPA is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of professional electronic systems.

In summary, the MAX7480EPA from Maxim Integrated is a highly integrated and efficient solution for designers looking to implement high-order filtering with minimal design effort. Its programmability, low power consumption, and ease of use make it an excellent choice for a broad range of filtering applications.

You May Also Be Interested in

Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5901 $61.4911
26+ $4.5867 $119.2542
39+ $4.4434 $173.2926
54+ $4.3001 $232.2054
70+ $4.1568 $290.9760
93+ $3.7267 $346.5831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess