EN
  • EN
  • DE

TPS2818MDBVREP

Part No TPS2818MDBVREP
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Low-Side Gate Driver IC Inverting SOT-23-5
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name TPS2818
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -V62/08601-03XE, -V62/08601-03XE-NDR, 296-23101-1, -296-23101-1-NDR, 296-23101-2, 296-23101-6-NDR, -TPS2818MDBVREPG4, 296-23101-6, 296-23101-2-NDR, -296-23101-1-ND, -TPS2818MDBVREPG4-NDR, -TPS2818MDBVREP-NDR, 296-23101-1-NDR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900744-TPS2818MDBVREP
Ultra Librarian 3D Model Ultra Librarian TPS2818MDBVREP CAD Model

Description

Overview of Texas Instruments TPS2818MDBVREP

The TPS2818MDBVREP is a cutting-edge, precision single-channel gate driver from Texas Instruments, designed to cater to a wide range of power management applications. This device is part of the robust TI portfolio of gate drivers that offer high-speed switching, improved system performance, and reliability.

Key Features

  • High-Speed Switching: The TPS2818MDBVREP is engineered for fast and efficient switching performance, which is critical for minimizing losses in power conversion applications. Its rapid response time ensures that power MOSFETs and IGBTs are driven effectively, thereby optimizing system efficiency.
  • Robust Isolation: With advanced electrical isolation technology, this gate driver ensures that the control circuits are protected from the high voltages typically present at the power device terminals. This feature is crucial for maintaining system integrity and preventing damage to sensitive components.
  • Wide Operating Range: The device operates over a broad temperature range, making it suitable for various industrial environments. This temperature resilience ensures consistent performance even under stressful conditions.
  • Flexible Supply Voltage: The TPS2818MDBVREP supports a wide range of supply voltages, which allows for flexible integration into different system designs without the need for additional voltage regulation components.

Applications

The versatility of the TPS2818MDBVREP makes it an ideal choice for numerous applications, including:

  • Motor control circuits
  • Power inverters and converters
  • Switch-mode power supplies (SMPS)
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS2818MDBVREP is no exception. Engineered to meet the rigorous standards of industrial and automotive applications, this gate driver is designed for long-term reliability. The device is also available in a compact SOT-23 package, ensuring a minimal footprint in PCB designs.

In summary, the TPS2818MDBVREP from Texas Instruments represents a state-of-the-art solution for driving power switches with precision and efficiency. Its combination of high-speed operation, robust isolation, and flexible supply voltage makes it a versatile and reliable component for a wide range of power management applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0204 $54.1836
21+ $4.9399 $103.7379
32+ $4.7855 $153.1360
44+ $4.6311 $203.7684
56+ $4.4768 $250.7008
75+ $4.0136 $301.0200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess