EN
  • EN
  • DE

TL33072D

Part No TL33072D
Manufacturer Texas Instruments
Catalog Unclassified
Description DUAL EXCALIBUR HI SPEED OP AMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number TL330
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 685498-TL33072D
Ultra Librarian 3D Model Ultra Librarian TL33072D CAD Model

Description

The TL33072D is a high-performance, precision operational amplifier from Texas Instruments, designed to meet a wide range of applications across various industries. It is a dual operational amplifier that offers an optimal balance of features, making it a versatile choice for engineers and designers.

Key Features

  • Low Offset Voltage: The TL33072D boasts a low input offset voltage, which minimizes error in high-precision applications and ensures accurate signal amplification.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply configurations and allowing for flexibility in system design.
  • High Slew Rate: With its high slew rate, the TL33072D is capable of handling rapid changes in the input signal, making it suitable for high-speed amplification tasks.
  • Low Noise: The device has low noise characteristics, which is crucial for applications where signal integrity is paramount, such as audio processing and instrumentation.
  • Stable with Capacitive Loads: The operational amplifier is designed to remain stable even when driving capacitive loads, a common challenge in operational amplifier circuits.

Applications

The TL33072D is ideal for a variety of applications, including:

  • Test and measurement equipment
  • Audio and video processing
  • Sensor signal conditioning
  • Data acquisition systems
  • Active filters and voltage followers

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TL33072D is no exception. It is built to meet the rigorous standards of the industry, ensuring reliability and performance in even the most demanding environments.

Technical Specifications

The TL33072D comes in a standard SOIC package, making it easy to integrate into existing PCB layouts. It is characterized for operation from -40°C to 125°C, catering to a broad range of temperature requirements.

For detailed specifications, datasheets, and technical support, customers can visit the Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Apex Tool Group
FUME ABSORBER MOBL UNIT 100-240V
Need more? Email Us
Aven Tools
SPZ 50 STEREO ZOOM BINOCULAR MIC
Need more? Email Us
Amphenol Commercial Products
HSC SERIES / PCB SIDE HEADER / A
Lowest to $1.7463
Nuvoton Technology Corporation of America
PWM CONTROLLER
Lowest to $7.2762
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us
TE Connectivity
GEMNET HDR, ASSY, 1P, 90DEG,COD
Lowest to $13.0971
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6296 $57.0360
75+ $1.3372 $100.2900
120+ $1.2954 $155.4480
160+ $1.2536 $200.5760
210+ $1.2118 $254.4780
280+ $1.0864 $304.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess