EN
  • EN
  • DE

AD5822BCBZ-REEL7

Part No AD5822BCBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Number of Filters 1
Base Product Number AD5822
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Standard Package 1
Win Source Part Number 1165638-AD5822BCBZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5822BCBZ-REEL7 CAD Model

Description

Product Overview: AD5822BCBZ-REEL7

The AD5822BCBZ-REEL7 is a state-of-the-art integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of precision-driven applications. This component is part of Analog Devices' extensive portfolio of high-performance solutions, known for their reliability and cutting-edge technology.

Key Features

  • Manufacturer: Analog Devices Inc.
  • Part Number: AD5822BCBZ-REEL7
  • Product Category: Integrated Circuits (ICs)
  • RoHS: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental safety and sustainability.
  • Package / Case: The device comes in a compact and robust package, suitable for various types of electronic assemblies.
  • Mounting Style: SMD/SMT - Surface Mount Technology for efficient and space-saving PCB design.
  • Reel and Tape: Supplied in reel packaging for automated assembly processes, facilitating mass production with ease.
  • Applications: Suited for a wide range of applications, including but not limited to precision instrumentation, automotive systems, communication devices, and medical equipment.

Performance and Quality

The AD5822BCBZ-REEL7 is engineered to deliver exceptional performance with a focus on accuracy and stability. Analog Devices Inc. ensures that each component meets stringent quality standards, offering designers and engineers a reliable solution for their critical designs.

Technical Support and Resources

Analog Devices provides comprehensive technical support for the AD5822BCBZ-REEL7, including detailed datasheets, application notes, and design resources. Customers can access a wealth of information to aid in the integration of this IC into their projects, ensuring a smooth design process from concept to production.

Environmental and Regulatory Compliance

Committed to environmental stewardship, Analog Devices ensures that the AD5822BCBZ-REEL7 complies with global environmental standards. This commitment helps customers meet their own regulatory requirements and contribute to a greener future.

In conclusion, the AD5822BCBZ-REEL7 from Analog Devices Inc. represents a blend of advanced technology, superior performance, and environmental responsibility, making it an ideal choice for designers who require the very best in integrated circuit solutions.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Lowest to $12.7184
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
IC FILTER 15KHZ BUTTER 8UMAX / Butterworth, Low Pass Switched Capacitor Filter IC Butterworth, Low Pass Switched Capacitor 5th Order 15kHz 8-uMAX/uSOP
Lowest to $8.9470
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess