EN
  • EN
  • DE

AD9644BCPZRL7-155

Part No AD9644BCPZRL7-155
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 48LFCSP / 14 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LFCSP-VQ (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 14
Sampling Rate (Per Second) 155M
Number of Inputs 2
Input Type Differential
Data Interface JESD204A
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 1.7V ~ 1.9V
Voltage - Supply, Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Case / Package 48-VFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP-VQ (7x7)
Mounting Surface Mount
Base Product Number AD9644
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Part Number 2156-AD9644BCPZRL7-155,ANAANAAD9644BCPZRL7-155,AD9644BCPZRL7-155DKR,AD9644BCPZRL7-155-ND,AD9644BCPZRL7-155TR,AD9644BCPZRL7-155CT
Standard Package 750
Win Source Part Number 1321284-AD9644BCPZRL7-155
Ultra Librarian 3D Model Ultra Librarian AD9644BCPZRL7-155 CAD Model

Description

Product Overview: AD9644BCPZRL7-155 by Analog Devices Inc.

The AD9644BCPZRL7-155 is a high-performance, dual-channel analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed to deliver exceptional accuracy and speed, this ADC is an ideal choice for demanding applications that require high-resolution digital data from analog signals.

Key Features

  • Resolution: 14-bit ADC, providing fine detail in the conversion process for a more accurate representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 155 MSPS (Mega Samples Per Second), the AD9644BCPZRL7-155 can accurately digitize high-frequency signals, making it suitable for IF sampling in communication systems and high-speed data acquisition.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog inputs, which is essential for applications such as I/Q demodulation where phase and amplitude accuracy are critical.
  • Interface: It features a serial LVDS (Low Voltage Differential Signaling) output, which reduces the number of data lines required for high-speed data transfer and minimizes noise.
  • Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package) that is 7mm x 7mm in size, the AD9644BCPZRL7-155 is designed for space-constrained applications.

Applications

  • Wireless communications (LTE, W-CDMA, point-to-point)
  • Radar and satellite subsystems
  • Instrumentation and medical imaging
  • Digital storage oscilloscopes
  • High-speed data acquisition systems

The AD9644BCPZRL7-155 is not just a testament to Analog Devices Inc.'s commitment to quality and performance, but also a versatile component that can be integrated into a wide range of electronic systems. Its robust design ensures reliable operation even under challenging conditions, while its advanced technology delivers the precision and speed required by modern applications.

Whether you are developing a sophisticated communication system or a precision instrumentation platform, the AD9644BCPZRL7-155 offers the performance and reliability that professionals expect from a leading semiconductor manufacturer like Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess