The AD7091R-2BCPZ-RL7 is a state-of-the-art 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This compact and efficient ADC is designed for applications where power efficiency and compact form factor are of paramount importance.
Key Features
- Resolution: 12-bit ADC with no missing codes
- Sampling Rate: Up to 1 MSPS (Mega-Samples Per Second)
- Power Consumption: Ultra low power design, with only 349 μW at 1 MSPS and 31.2 μW at 10 kSPS
- Power Supply: Single 2.7 V to 5.25 V power supply
- Interface: Serial interface compatible with several SPI, QSPI™, MICROWIRE™, and DSP interface standards
- Package: 10-lead LFCSP (Lead Frame Chip Scale Package)
- Automatic Power-Down: Features an automatic power-down mode that significantly reduces power consumption between conversions
Applications
The AD7091R-2BCPZ-RL7 is ideal for battery-powered devices and other portable applications due to its low power consumption and small size. It is well-suited for:
- Portable medical devices
- Battery-powered equipment
- Data acquisition systems
- Energy-harvesting applications
- Hand-held instruments
Performance and Quality
Analog Devices Inc. ensures that the AD7091R-2BCPZ-RL7 meets the highest standards of performance and quality. The ADC provides accurate and reliable digital representations of analog signals, making it a trusted choice for precision measurement and control systems. With its exceptional power efficiency, the AD7091R-2BCPZ-RL7 is designed to extend the battery life of portable devices, making it an essential component for modern electronic designs.
For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. website or contact their customer support for further assistance.