EN
  • EN
  • DE

AD7721ARZ-REEL

Part No AD7721ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12/16BIT SIG-DELTA 28SOIC / 12, 16 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 12, 16
Sampling Rate (Per Second) 312.5k, 468.75k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel
Configuration ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting Surface Mount
Base Product Number AD7721
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7721ARZ-REELDKR,AD7721ARZ-REELCT,-2735-AD7721ARZ-REELDKR,-2735-AD7721ARZ-REELCT,AD7721ARZ-REEL-ND,AD7721ARZ-REELTR
Standard Package 1,000
Win Source Part Number 1321151-AD7721ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD7721ARZ-REEL CAD Model

Description

Product Overview: AD7721ARZ-REEL

The AD7721ARZ-REEL is a high-performance, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model comes in a reel package, which is ideal for automated manufacturing processes, ensuring efficient handling and mounting during the production of electronic devices.

The AD7721ARZ-REEL offers an impressive data acquisition system with a flexible serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards. This makes it a versatile choice for a wide range of applications, including industrial control systems, medical instrumentation, and precision data acquisition systems.

One of the key features of this ADC is its programmable gain amplifier (PGA), which allows users to adjust the gain from 1 to 128, enhancing the flexibility and sensitivity of the measurement system. The converter operates on a single 5V power supply, with a power dissipation of only 30mW, making it an energy-efficient choice for battery-powered and portable devices.

The AD7721ARZ-REEL also boasts a pseudo-differential input structure that provides excellent common-mode rejection, which is crucial for reducing noise and improving signal integrity in complex electrical environments. The device's on-chip calibration ensures that the performance is maintained over time, compensating for changes in the operating conditions such as temperature drift.

With an update rate of 500 Hz to 2 kHz, this ADC is designed to meet the needs of both high-speed and precision applications. The digital filter within the AD7721ARZ-REEL can be configured for enhanced 50 Hz/60 Hz rejection, ensuring accurate readings in the presence of line-frequency noise, commonly found in industrial settings.

The compact size and high level of integration of the AD7721ARZ-REEL make it an excellent choice for space-constrained applications. Its robust design and high accuracy ensure reliable performance in demanding conditions, solidifying its place as a go-to ADC for engineers and designers looking for quality and reliability.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess