EN
  • EN
  • DE

VEMI45AA-HNH-GS08

Part No VEMI45AA-HNH-GS08
Manufacturer Vishay
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/36PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 36pF 4 A 8-UFDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr Vishay General Semiconductor - Diodes Division
Package Tape & Reel
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 100MHz (Cutoff)
Resistance - Channel (Ohms) 100
Current 4 A
Values R = 100Ohms, C = 36pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 125°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.024" (0.60mm)
Base Product Number VEMI45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names VEMI45AA-HNH-GS08GITR-ND,VEMI45AA-HNH-GS08GIDKR,751-1420-6,VEMI45AA-HNH-GS08GIDKR-ND,751-1420-2,VEMI45AA-HNH-GS08GICT-ND,VEMI45AA-HNH-GS08GITR,751-1420-1,VEMI45AA-HNH-GS08GICT,VEMI45AAHNHGS08
Standard Package 3,000
Win Source Part Number 984890-VEMI45AA-HNH-GS08
Ultra Librarian 3D Model Ultra Librarian VEMI45AA-HNH-GS08 CAD Model

Description

The VEMI45AA-HNH-GS08 is a bidirectional symmetrical (BiSy) single-line ESD protection device manufactured by Vishay. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) strikes and other transient voltage events. This device is commonly used in portable devices and other applications where ESD protection is critical.

Applications:

  • Mobile phones
  • Smartphones
  • Tablets
  • Wearable devices (smartwatches, fitness trackers)
  • Portable media players
  • USB ports
  • HDMI ports
  • Other I/O interfaces

Features:

  • Bidirectional and symmetrical ESD protection: Provides equal protection against both positive and negative ESD strikes.
  • Low clamping voltage: Limits the voltage across the protected component during an ESD event, minimizing stress.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small form factor: Available in a small surface-mount package for space-constrained applications.
  • Compliant with IEC 61000-4-2 standard: Meets industry standards for ESD immunity.
  • Lead-free and RoHS compliant: Environmentally friendly.

Benefits:

  • Enhanced ESD protection: Prevents damage to sensitive electronic components from ESD events.
  • Improved system reliability: Increases the overall reliability of the electronic device.
  • Reduced component failure rate: Low clamping voltage protects downstream components from overvoltage stress.
  • Minimal signal degradation: Low capacitance ensures signal integrity in high-speed data applications.
  • Easy to implement: Simple to integrate into existing circuit designs.

Additional Details:

The VEMI45AA-HNH-GS08 typically has a standoff voltage of around 5V. It utilizes a transient voltage suppression (TVS) diode to clamp the voltage during an ESD event. The low capacitance is crucial for preserving signal integrity in high-speed data interfaces like USB and HDMI. The small form factor makes it ideal for use in compact portable devices where space is limited. The GS08 indicates specific packaging information.

You May Also Be Interested in

Kemet
FILTER RC 33 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.047UF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.1UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/10000PF BOLT
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess