EN
  • EN
  • DE

MAX275BCWP+

Part No MAX275BCWP+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 300KHZ LOWPASS 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tube
Product Status Active
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Voltage - Supply 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MAX275
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1369428-MAX275BCWP+
Ultra Librarian 3D Model Ultra Librarian MAX275BCWP+ CAD Model

Description

MAX275BCWP+ Overview

The MAX275BCWP+ is a high-performance, 8-bit, four-quadrant, multiplying digital-to-analog converter (DAC) designed by Maxim Integrated. This precision DAC is part of Maxim's extensive range of integrated circuits that are engineered to provide reliable and efficient solutions for a wide array of electronic applications.

The MAX275BCWP+ stands out for its four-quadrant multiplication capabilities, which are essential for applications requiring the generation of bipolar output voltages. This makes it an ideal choice for applications such as programmable filters and amplifiers, where precise analog signal manipulation is crucial.

This DAC features a parallel interface for easy integration with microcontrollers and digital signal processors. The device operates from a single +5V supply, simplifying the power supply design. It also includes a power-down feature that reduces the power consumption when the DAC is not in active use, thereby conserving energy and extending the life of battery-powered devices.

The MAX275BCWP+ is packaged in a 20-pin SOIC (Small Outline Integrated Circuit) package, which is well-suited for space-constrained applications. Its compact size and surface-mount package allow for efficient use of PCB (Printed Circuit Board) real estate, which is particularly beneficial in dense electronic designs.

The device's performance is characterized by its excellent linearity, low noise, and fast settling time. These attributes ensure high-fidelity analog output, which is essential in precision applications. The MAX275BCWP+ also features an on-chip data latch and a double-buffered interface, which provides additional flexibility in timing and control.

Overall, the MAX275BCWP+ from Maxim Integrated is a robust and versatile DAC solution that meets the demands of modern electronic systems. Its combination of precision, performance, and ease of integration make it an excellent choice for designers looking to implement accurate analog control in their digital systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
RF Micro Devices
Lowest to $3.9097
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
National Semiconductor (TI)
High Performance Dual Switched Capacitor Filter
Need more? Email Us
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess