EN
  • EN
  • DE

GC2011A-PB

Part No GC2011A-PB
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Description 3.3V DIGITAL FILTER CHIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Part Status Obsolete(EOL)
Filter Type Digital
Number of Filters 2
Operating Supply Voltage 3.1 V ~ 3.5 V
Mounting SMD
Package 160-BGA
Manufacturer Package 160-BGA (15x15)
Win Source Part Number 1177047-GC2011A-PB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name GC2011A
Introduction Date March 21, 2000
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian GC2011A-PB CAD Model

Description

The GC2011A-PB is a versatile, high-performance digital filter chip designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This product is designed to cater to the demanding needs of signal processing in various applications, including wireless communication, medical imaging, and industrial control systems.

Key Features

  • Programmable Architecture: The GC2011A-PB boasts a flexible and programmable architecture, allowing users to customize the filter characteristics according to their specific requirements. This feature enables the chip to adapt to a wide range of applications with varying signal processing needs.
  • High-Speed Performance: Built to handle high data rates, the GC2011A-PB can operate efficiently at high speeds, making it suitable for real-time processing environments where quick data throughput is essential.
  • Multiple Filter Types: The chip supports a variety of filter types, including low-pass, high-pass, band-pass, and band-stop filters. This versatility ensures that it can be employed in diverse scenarios that require different filtering approaches.
  • Low Power Consumption: Despite its high-speed capabilities, the GC2011A-PB is designed to be energy-efficient, minimizing power consumption and making it ideal for battery-powered devices or systems where power efficiency is a priority.

Applications

The GC2011A-PB is suitable for a range of applications, such as:

  • Wireless communication systems, where it can be used for signal conditioning and noise reduction.
  • Medical imaging equipment, where precise filtering is crucial for accurate diagnostics.
  • Industrial control systems, where it aids in processing sensor data and eliminating unwanted noise.

Technical Specifications

Some of the technical specifications of the GC2011A-PB include:

  • Supply Voltage: Specified for operation from a particular voltage range.
  • Operating Temperature Range: Designed to operate within a specified temperature range, ensuring reliability under various environmental conditions.
  • Package Type: Available in a package that is suitable for integration into a wide range of electronic systems.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Fairchild/ON Semiconductor
CONSUMER IC, BIPOLAR, PDSO8 / Butterworth Low Pass Filter IC Butterworth Low Pass 4th Order 7.1MHz 8-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 45KHZ BUTTER 8UMAX
Lowest to $3.4569
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC / Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP / Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 8th Order 10kHz 8-PDIP
Lowest to $23.2836
Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess