EN
  • EN
  • DE

MAX7424EUA+T

Part No MAX7424EUA+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 45KHZ BUTTER 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 45kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX7424
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1369426-MAX7424EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX7424EUA+T CAD Model

Description

Maxim Integrated MAX7424EUA+T - 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7424EUA+T is a high-performance, 5th-order, lowpass, elliptic, switched-capacitor filter that sharply delineates the passband from the stopband, providing a steep roll-off with minimal signal distortion. This integrated circuit (IC) is part of the MAX742x series of filters from Maxim Integrated, a renowned leader in analog and mixed-signal processing technology. The MAX7424EUA+T is specifically designed to cater to applications requiring precise filtering capabilities, such as anti-aliasing for data acquisition systems, signal processing, and various communications equipment.

With a fixed frequency response, the MAX7424EUA+T operates from a single +5V supply, making it a suitable choice for both portable and stationary applications that demand low power consumption and high performance. The device comes in a compact 8-pin µMAX package, which is ideal for space-constrained designs. The small footprint does not compromise its functionality, as the IC features a low power operation with a typical supply current of just 2mA.

One of the key attributes of the MAX7424EUA+T is its user-friendly interface. It requires no external components for setting the clock frequency, as the internal oscillator is designed to be programmed by connecting a set of capacitors. This feature simplifies the design process and accelerates product development. Additionally, the filter offers a sharp transition band and an excellent stopband attenuation of 50dB, which is crucial for applications that require a clean separation between desired and undesired signals.

For designers looking for a reliable and efficient way to implement precision filtering in their systems, the MAX7424EUA+T presents a compelling solution. Its combination of low power consumption, high selectivity, and ease of use makes it a versatile component for a wide range of electronic devices. Whether it's for audio processing, sensor signal conditioning, or any other application that demands a high-quality filtering solution, the MAX7424EUA+T is engineered to meet the stringent requirements of modern electronic systems.

In summary, the Maxim Integrated MAX7424EUA+T is an exceptional choice for designers in need of a high-quality, lowpass filter that is both space-efficient and energy-conscious, without compromising on the performance required for sophisticated signal processing tasks.

You May Also Be Interested in

Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
RF Micro Devices
Lowest to $3.9097
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $13.4935
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Texas Instruments
3.3V DIGITAL FILTER CHIP
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4569 $51.8535
36+ $2.8364 $102.1104
55+ $2.7478 $151.1290
76+ $2.6592 $202.0992
98+ $2.5705 $251.9090
131+ $2.3046 $301.9026
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess