EN
  • EN
  • DE

MAX14803CCM+T

Part No MAX14803CCM+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel
Switch Circuit SPST - NO
Number of Circuits 16
On-State Resistance (Maximum) 48Ohm
Channel-to-Channel Matching (ΔRon) 2.4Ohm
Supply Voltage , Single (V+) 40V ~ 250V
Supply Voltage , Dual (V±) ±160
Switch Time (Ton, Toff) (Maximum) 3.5μs, 3.5μs
-3db Bandwidth 20MHz
Charge Injection 820pC
Channel Capacitance (CS(off), CD(off)) 11pF
Current - Leakage (IS(off)) (Maximum) 2μA
Crosstalk -80dB at 5MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Family Part Number MAX14803
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701451-MAX14803CCM+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX14803CCM+T CAD Model

Description

Maxim Integrated MAX14803CCM+T Industrial Digital Output Driver IC

The MAX14803CCM+T is a state-of-the-art digital output driver IC designed by Maxim Integrated, a company renowned for its innovative and reliable integrated circuits. This product is specifically tailored for industrial applications where high reliability and efficiency are paramount.

Key Features

  • Flexible Voltage Range: The device operates over a wide supply voltage range, accommodating various industrial standards.
  • Integrated Diagnostics: With built-in diagnostics capabilities, the MAX14803CCM+T can monitor output status, ensuring prompt detection and response to system errors or faults.
  • High-Side Switching: The IC features high-side switching, which is essential for driving inductive loads such as relays and solenoids.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding against overheating and potential damage.
  • Robust Design: The MAX14803CCM+T is designed to withstand the harsh conditions often found in industrial environments, including high levels of electrical noise and temperature extremes.

Applications

The MAX14803CCM+T is ideal for a range of industrial applications, such as:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation
  • Factory Automation Equipment
  • Process Control Systems

Product Specifications

The MAX14803CCM+T is offered in a compact 48-pin LQFP package, ensuring a minimal footprint on system designs. It is designed to meet the stringent requirements of industrial applications, providing reliable performance and connectivity. The device is also available in tape and reel packaging (denoted by the '+T'), making it suitable for high-volume production environments.

Conclusion

Maxim Integrated's MAX14803CCM+T digital output driver is an essential component for designers looking to create robust and reliable industrial systems. With its wide voltage range, integrated diagnostics, and thermal protection, this IC provides a solution that is both versatile and dependable. The MAX14803CCM+T stands as a testament to Maxim Integrated's commitment to quality and innovation in the industrial sector.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6722 $62.0166
6+ $16.9619 $101.7714
10+ $16.4318 $164.3180
13+ $15.9017 $206.7221
17+ $15.3717 $261.3189
22+ $13.7815 $303.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,599 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess