EN
  • EN
  • DE

MPC5125YVN400R

Part No MPC5125YVN400R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 324PBGA / e300 MPC51xx Microcontroller IC 32-Bit Single-Core 400MHz ROMless 324-PBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC51xx
Package Tape & Reel
Product Status Active
Core Processor e300
Core Size 32-Bit Single-Core
Speed 400MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, USB OTG
Peripherals DMA, WDT
Number of I/O 64
Program Memory Size -
Program Memory Type ROMless
EEPROM Size -
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters -
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 324-BBGA
Supplier Device Package 324-PBGA (23x23)
Base Product Number MPC5125
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354703-MPC5125YVN400R
Ultra Librarian 3D Model Ultra Librarian MPC5125YVN400R CAD Model

Description

NXP MPC5125YVN400R Microprocessor

The NXP MPC5125YVN400R is a highly integrated microprocessor that delivers an exceptional balance of performance and power efficiency for a wide range of applications. This processor is part of the MPC5121e series, designed by NXP Semiconductors, which is renowned for its Power Architecture cores. The MPC5125YVN400R is built to cater to the demanding needs of automotive, industrial, and consumer markets where reliable and robust processing capabilities are a must.

Key Features:

  • Core: The processor features a Power Architecture e300 core that operates at a frequency of 400 MHz, providing ample processing power for complex tasks without compromising efficiency.
  • Memory Support: It comes with integrated memory controllers that support DDR2 and LPDDR, ensuring fast data transfer rates and responsive performance.
  • Graphics Engine: Equipped with an advanced 2D/3D graphics engine, the MPC5125YVN400R is capable of driving rich graphical user interfaces and handling multimedia content with ease.
  • Connectivity: A variety of connectivity options are available, including dual USB 2.0 controllers, Ethernet, CAN, and PCI Express interfaces, making this processor highly versatile for different communication requirements.
  • Temperature Range: This microprocessor is designed to operate within an extended temperature range, making it suitable for use in environments with challenging thermal conditions.

Applications:

The MPC5125YVN400R's robust feature set makes it ideal for a multitude of applications such as:

  • Automotive infotainment and dashboard systems
  • Industrial control and automation systems
  • Consumer electronics, including set-top boxes and smart appliances
  • Medical equipment with graphical user interface requirements

With its integrated power management system, the NXP MPC5125YVN400R ensures optimal power consumption, contributing to the overall efficiency of the systems it powers. Its small form factor and comprehensive feature set make it a compelling choice for designers looking to develop sophisticated and power-conscious products.

Overall, the NXP MPC5125YVN400R microprocessor stands out as a reliable, high-performance solution for a variety of advanced electronic applications where quality, longevity, and efficiency are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.0909 $64.0909
2+ $52.5875 $105.1750
3+ $50.9441 $152.8323
5+ $49.3007 $246.5035
6+ $47.6574 $285.9444
8+ $42.7273 $341.8184
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess