EN
  • EN
  • DE

PI3V512QE

Part No PI3V512QE
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC 2:1 MUX/DEMUX SW 5PORT 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Tube/Rail
Status Active
Case / Package 24-QSOP
Win Source Part Number 1087938-PI3V512QE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PI3V512QE CAD Model

Description

Diodes Incorporated PI3V512QE - High-Performance PCIe Packet Switch

The PI3V512QE is a cutting-edge PCIe packet switch designed and manufactured by Diodes Incorporated, a leading global provider of high-quality semiconductor products. This product is engineered to deliver exceptional performance and reliability for a wide range of applications, including data centers, servers, storage systems, and high-performance computing environments.

The PI3V512QE stands out in the market with its PCIe 3.0 compliance, ensuring compatibility with the latest generation of high-speed interfaces. With support for multi-lane configurations, this packet switch is capable of handling the rigorous demands of high-bandwidth applications, providing seamless data transfer and communication between multiple PCIe devices.

Featuring an advanced architecture, the PI3V512QE offers low latency and high throughput, which are critical for applications that require fast data processing and minimal delays. The switch's integrated advanced power management features help to minimize power consumption, making it an energy-efficient choice for eco-conscious enterprises.

Designed with robustness in mind, the PI3V512QE includes built-in error handling mechanisms that ensure data integrity and system stability. This reliability is essential for mission-critical systems where data accuracy and uptime are paramount.

Installation and integration are made easy thanks to the product's industry-standard package and pinout. System designers and engineers can incorporate the PI3V512QE into their designs with confidence, knowing that it meets the stringent quality standards set by Diodes Incorporated.

Overall, the PI3V512QE from Diodes Incorporated represents a superior solution for high-performance computing and networking applications. Its blend of speed, power efficiency, and reliability makes it an ideal choice for system integrators looking to enhance their products with state-of-the-art PCIe switching capabilities.

For detailed specifications, application notes, and support resources, customers can visit the Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7332 $51.9960
75+ $1.4221 $106.6575
110+ $1.3777 $151.5470
155+ $1.3332 $206.6460
195+ $1.2888 $251.3160
260+ $1.1555 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess