EN
  • EN
  • DE

SC16IS760IBS,151

Part No SC16IS760IBS,151
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC UART I2C/SPI 24-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Protocol RS232, RS485
Purpose Controller
Supply Voltage - Operating 2.5V, 3.3V
Operating Supply Current 6mA
Temperature Range - Operating -40°C to 95°C
Case / Package 24-HVQFN (4x4)
Win Source Part Number 127836-SC16IS760IBS,151
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC16IS760IBS,151 CAD Model

Description

The NXP SC16IS760IBS,151 is a single UART (Universal Asynchronous Receiver/Transmitter) interface IC, designed to provide a simple interface between a host microcontroller and a serial network. This IC is part of NXP's SC16IS7xx family, which is known for its high integration and efficiency in bridging serial communications.

The SC16IS760IBS,151 is equipped with an I2C-bus/SPI interface, which allows for easy connection to most microcontrollers. This versatility makes it an excellent choice for applications that require serial port expansion or when a microcontroller lacks an in-built UART. It is particularly useful in industrial and commercial communication systems, point-of-sale terminals, and complex multi-uart networking environments.

Key Features:

  • Single Full-Duplex UART: This feature enables bidirectional serial communication, allowing for efficient data transmission and reception simultaneously.
  • Programmable Baud Rate Generator: The baud rate generator is flexible and can be programmed to generate a wide range of baud rates to support various communication standards.
  • 64-byte FIFO: Each UART contains a 64-byte FIFO (First In, First Out) buffer to hold transmitted and received data, which helps to reduce the overhead of CPU intervention and improves system efficiency.
  • Auto Hardware/Software Flow Control: With this feature, the IC can automatically control data flow using hardware or software protocols, preventing data loss during high-speed communications.
  • RS-485 Driver Direction Control: This IC supports RS-485 applications with driver direction control via the nRTS pin, which simplifies the design of RS-485 network systems.
  • Modem Interface Signals: The SC16IS760IBS,151 provides full modem interface signals, ensuring compatibility with a wide range of modem communication standards.
  • Industrial Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +95°C, making it suitable for harsh environments.

In summary, the NXP SC16IS760IBS,151 UART interface IC offers a high level of integration and flexibility for serial communication applications. With its advanced features and robust performance, it stands as a top choice for designers looking to enhance their communication systems with reliable and efficient UART capabilities.

You May Also Be Interested in

Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1319 $61.3190
23+ $5.0312 $115.7176
36+ $4.8741 $175.4676
49+ $4.7170 $231.1330
64+ $4.5599 $291.8336
85+ $4.0875 $347.4375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess