EN
  • EN
  • DE

DSPIC33EV64GM006-I/MR

Part No DSPIC33EV64GM006-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN  /  dsPIC series Microcontroller IC 16-Bit 70 MIPs 64KB (22K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 33EV, Functional Safety (FuSa)
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (22K x 24)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 36x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number DSPIC33EV64GM006
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1056359-DSPIC33EV64GM006-I/MR
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV64GM006-I/MR CAD Model

Description

Microchip Technology DSPIC33EV64GM006-I/MR Overview

The DSPIC33EV64GM006-I/MR from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that combines the advantages of microcontrollers (MCU) with the computational power of Digital Signal Processors (DSP), making it an ideal choice for a wide range of applications that require complex algorithms and control functions. This DSC is part of Microchip's dsPIC33E family, which is designed to deliver the speed and responsiveness needed for advanced motor control, automotive, industrial control, and consumer applications.

Key Features

  • Processing Power: The DSPIC33EV64GM006-I/MR is equipped with a 70 MIPS dsPIC® DSC core, providing a perfect blend of processing power for both control and high-speed computing tasks.
  • Memory: It comes with 64 KB of flash memory and 8 KB of RAM, ensuring ample space for complex programs and real-time data processing.
  • Digital Signal Processing: The device boasts advanced DSP instructions for efficient computation, making it suitable for audio processing, advanced algorithms, and real-time data analysis.
  • I/O Capabilities: With its versatile input/output options, including PWM outputs, analog inputs, and serial communication interfaces, it provides flexible connectivity for various peripheral devices.
  • Robust Design: The DSPIC33EV64GM006-I/MR operates in the industrial temperature range and comes in a 64-pin QFN package, offering reliability in harsh environments.
  • Motor Control PWMs: Specialized PWMs with hardware dead-time control and fault protection are built-in, making it particularly adept at managing motor control applications.
  • Advanced Analog Features: It includes a 10-bit A/D converter with up to 24 channels, providing precise measurement for sensor inputs and feedback control systems.
  • Serial Communication: Multiple serial interfaces such as UART, SPI, and I2C are supported, enabling seamless communication with other microcontrollers, sensors, and actuators.

Applications

The DSPIC33EV64GM006-I/MR is versatile and can be used in applications such as:

  • Advanced Motor Control
  • Automotive Systems
  • Power Supply Control
  • Industrial Automation
  • Consumer Electronics
  • Internet of Things (IoT) Devices

With its powerful features and robust design, the Microchip Technology DSPIC33EV64GM006-I/MR is a top choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess