EN
  • EN
  • DE

PK20X256VLL100

Part No PK20X256VLL100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU, 32BIT, 256K FLASH, 80LQFP; SVHC: No SVHC (18-Jun-2012) ; RoHS Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 100 MHz
Halogen Free Halogen Free
Interface CAN, I2C, I2S, SCI, SPI, UART, USB
Max Frequency 100 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 256 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of I/Os 36
Number of Pins 100
Number of Timers/Counters 3
Oscillator Type Internal
Peripherals LVD, POR, PWM
RAM Size 128 kB
REACH SVHC No SVHC
RoHS Compliant
Win Source Part Number 1022302-PK20X256VLL100
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK20X256VLL100 CAD Model

Description

The PK20X256VLL100 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to meet the demanding requirements of automotive and industrial applications. As part of the Kinetis K20 family, this MCU is built on the ARM® Cortex®-M4 core, offering a perfect blend of energy efficiency and processing power.

Key Features

  • Core: ARM® Cortex®-M4 running at up to 100 MHz, featuring a Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: Equipped with 256 KB Flash memory and 64 KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, and UART interfaces, along with USB 2.0 Full-Speed and CAN modules for versatile connectivity.
  • Digital and Analog Peripherals: Features an array of peripherals including timers, a 16-bit ADC with multiple channels, a 12-bit DAC, and GPIOs for flexible interfacing with a range of sensors and actuators.
  • Package: Housed in a low-profile 100-pin LQFP (Low-Profile Quad Flat Package), optimizing board space without compromising on functionality.
  • Power Efficiency: Supports multiple power-saving modes, including low-power run, wait, and stop modes to ensure energy-efficient operation.

Applications

The robust feature set of the PK20X256VLL100 makes it ideal for a broad spectrum of applications. It is particularly well-suited for automotive control systems, industrial automation, robotics, medical devices, and IoT (Internet of Things) endpoints where performance, reliability, and low power consumption are critical.

Development Support

NXP provides comprehensive development support for the PK20X256VLL100 with a range of software tools, libraries, and real-time operating system (RTOS) support. Developers can take advantage of NXP's software development kits (SDKs) and the MCUXpresso IDE to streamline the development process and bring their products to market faster.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess