EN
  • EN
  • DE

MC74LVX8051DTR2G

Part No MC74LVX8051DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer/ Demultiplexer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Number of Circuits 1
On-State Resistance (Maximum) 25 Ohm
Channel-to-Channel Matching (ΔRon) 8 Ohm
Operating Supply Voltage 2.5 V ~ 6 V
-3db Bandwidth 80MHz
Channel Capacitance (CS(off), CD(off)) 10pF
Current - Leakage (IS(off)) (Maximum) 100nA
Operating Temperature Range -55°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1219855-MC74LVX8051DTR2G
Manufacturer Homepage www.onsemi.com
Family Name MC74LVX8051
Introduction Date October 12, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC74LVX8051DTR2G CAD Model

Description

ON Semiconductor MC74LVX8051DTR2G Product Overview

The MC74LVX8051DTR2G from ON Semiconductor is a high-performance, single-pole, eight-throw analog multiplexer/demultiplexer (SP8T) with a versatile design that enables it to operate in various configurations such as a single 8:1 multiplexer, a dual 4:1 multiplexer, or a single 1:8 demultiplexer. This component is part of the LVX family, which means it is fabricated with advanced silicon-gate CMOS technology, ensuring low power consumption while maintaining high-speed operation.

With its wide voltage range of 2V to 3.6V, the MC74LVX8051DTR2G is suitable for mixed-voltage applications and can interface with 5V logic levels without any additional components. This feature makes it incredibly versatile for various electronic systems that require interfacing with different voltage levels.

The device exhibits excellent channel-to-channel crosstalk and off-state isolation, which is critical in applications where signal integrity is paramount. The low on-state resistance of the switch ensures minimal signal distortion, making the MC74LVX8051DTR2G ideal for analog signal switching in data acquisition systems, communication systems, and audio/video signal routing.

The MC74LVX8051DTR2G is packaged in a TSSOP-16 (thin shrink small outline package), which is both space-saving and offers good thermal performance. This compact package makes it an excellent choice for space-constrained applications such as portable electronics and embedded systems.

Key features of the MC74LVX8051DTR2G include:

  • Low power consumption: Ideal for battery-operated and low-power devices.
  • Wide operating voltage range: 2.0V to 3.6V.
  • 5V tolerant inputs: Compatible with higher voltage logic levels.
  • Low crosstalk and high off-state isolation: Ensures signal integrity.
  • Low on-state resistance: Minimizes signal distortion.
  • Multiple configuration possibilities: Offers design flexibility.
  • Compact TSSOP-16 packaging: Suitable for space-saving applications.

Overall, the MC74LVX8051DTR2G from ON Semiconductor is a highly flexible and efficient solution for analog signal routing, providing designers with a reliable and high-quality component that can be integrated into a wide range of electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Maxim Integrated
IC SWITCH SP4T X 1 400OHM 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4059 $50.7375
305+ $0.3330 $101.5650
465+ $0.3226 $150.0090
645+ $0.3122 $201.3690
830+ $0.3018 $250.4940
1,110+ $0.2706 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,499 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess