EN
  • EN
  • DE

SN74AUC2G66DCURE4

Part No SN74AUC2G66DCURE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL 1X1 US8  /  2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel (TR)
Switch Circuit SPST - NO
Number of Circuits 2
On-State Resistance (Max) 15Ohm
Channel-to-Channel Matching (ΔRon) 1Ohm (Max)
Voltage - Supply, Single (V+) 0.8V ~ 2.7V
Switch Time (Ton, Toff) (Max) 2.3ns, 2ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 2.5pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -60dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 74AUC2G66
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261735-SN74AUC2G66DCURE4
Ultra Librarian 3D Model Ultra Librarian SN74AUC2G66DCURE4 CAD Model

Description

The SN74AUC2G66DCURE4 is a high-performance, dual single-pole double-throw (SPDT) analog switch from Texas Instruments, designed with the modern electronic engineer's needs in mind. This switch is part of Texas Instruments' advanced ultra-low-voltage CMOS (AUC) logic family, which is renowned for its low power consumption and high-speed operation.

Key Features:

  • Low Power Consumption: The device operates at a very low power voltage range of 0.8 V to 2.7 V, making it ideal for battery-operated and portable applications where power efficiency is crucial.
  • High-Speed: With a typical switch-on time of just 0.25 ns and switch-off time of 0.15 ns at 2.3 V, this switch is designed for applications that require fast switching performance.
  • Low On-State Resistance: The on-state resistance is typically 0.5 Ω at 2.3 V, which minimizes signal attenuation and ensures high signal integrity.
  • Break-Before-Make Switching: This feature prevents signal shorting by ensuring that one switch is completely off before the other is turned on.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, ensuring it can withstand ESD events without damage.

Applications:

The SN74AUC2G66DCURE4 is versatile enough to be used in a wide range of applications, including:

  • Signal routing and multiplexing
  • Portable and battery-powered electronics
  • Data acquisition systems
  • Communication systems
  • Medical equipment

Package and Quality:

The device comes in a space-saving VSSOP (Very Small Shrink Small Outline Package) form factor, which is ideal for compact PCB layouts. Texas Instruments is committed to the highest quality standards, and the SN74AUC2G66DCURE4 is no exception, ensuring reliability and performance for critical applications.

With its combination of low power consumption, high-speed operation, and robust protection features, the SN74AUC2G66DCURE4 is a smart choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,480 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess