EN
  • EN
  • DE

PCI1420PDVG4

Part No PCI1420PDVG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PC CARD CONTROLLER 208-LQFP / PC Card Controller Parallel/Serial Interface 208-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol PCI CardBus
Function Controller
Interface PCI
Operating Supply Voltage 3.3V, 5V
Package 208-LQFP
Manufacturer Package 208-LQFP
Win Source Part Number 791556-PCI1420PDVG4
Popularity Medium
Supply and Demand Status Limited
Family Name PCI1420
Introduction Date October 20, 2005
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCI1420PDVG4 CAD Model

Description

Overview of the Texas Instruments PCI1420PDVG4

The Texas Instruments PCI1420PDVG4 is a high-performance PC Card controller designed to interface with the PCI bus. This sophisticated product is tailored to provide seamless integration for portable computing applications and is ideal for notebook design due to its small form factor and efficient power management features. It supports the CardBus standard and is compatible with 3.3V and 5V card operation, making it versatile for various PC Card applications.

Key Features and Benefits

  • Dual-Slot Configuration: The PCI1420PDVG4 can control two independent card slots, allowing for simultaneous operation of multiple PC Cards. This feature is particularly beneficial for users who need to access multiple card-based applications at once, such as networking and storage cards.
  • CardBus Support: With its support for the CardBus standard, the controller can achieve high data transfer rates, which is essential for applications that require fast data processing, such as video editing or high-speed networking.
  • Power Management: The device features advanced power management capabilities compliant with the PCI Bus Power Management Interface Specification. This ensures that the controller conserves energy when not in use, extending battery life in portable devices.
  • Compatibility: It is compatible with a wide range of operating systems and software drivers, providing flexibility and ease of integration into existing systems.
  • Integrated Features: The controller integrates features like a Zoomed Video port and a distributed DMA architecture to support multimedia and memory-intensive applications.

Applications

The PCI1420PDVG4 is ideal for use in a variety of mobile computing environments. Its applications include, but are not limited to, notebook computers, docking stations, and embedded systems that require PC Card functionality. Its robust design and compatibility with various card types make it a go-to choice for system designers looking to enhance the expandability and performance of their portable computing solutions.

Technical Specifications

The device operates at a commercial temperature range and comes in a 208-Pin Plastic Quad Flat Pack (PQFP) package. It supports a 32-bit CardBus with a 33 MHz PCI interface, providing a reliable and high-speed connection between the PC Card and the host system.

In conclusion, the Texas Instruments PCI1420PDVG4 is a feature-rich PC Card controller that offers reliability, high performance, and power efficiency, making it an excellent choice for enhancing portable computing devices.

You May Also Be Interested in

Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.3816 $55.1448
7+ $15.0824 $105.5768
11+ $14.6111 $160.7221
15+ $14.1397 $212.0955
19+ $13.6684 $259.6996
25+ $12.2544 $306.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess