EN
  • EN
  • DE
  • IT

MAX7410EUA

Part No MAX7410EUA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-µMAX
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925645-MAX7410EUA
Ultra Librarian 3D Model Ultra Librarian MAX7410EUA CAD Model

Description

Maxim Integrated MAX7410EUA 5th-Order Lowpass, Elliptic, Switched-Capacitor Filters

The Maxim Integrated MAX7410EUA is a compact, high-performance 5th-order lowpass filter that utilizes an advanced elliptic, switched-capacitor design. This innovative product is specifically engineered to provide superior filtering for a wide range of applications, including but not limited to, noise reduction in data acquisition systems, anti-aliasing for ADCs, and signal conditioning in communications equipment.

Encased in a space-saving 8-pin µMAX package, the MAX7410EUA offers a sharp roll-off and excellent stopband attenuation, making it an ideal choice for applications that require a steep transition from passband to stopband. With a fixed frequency response, this filter is designed to operate at a single clock frequency, which can be either externally supplied or generated on-chip with an external capacitor.

The device features a user-friendly interface with options for flat (Butterworth) or equiripple (Chebyshev) passband characteristics, providing flexibility to designers to select the desired response for their specific application needs. The MAX7410EUA operates from a single +5V supply, which contributes to its ease of integration into various systems.

For enhanced performance, the MAX7410EUA includes a shutdown mode that significantly reduces power consumption when the device is not in active use, making it an excellent choice for power-sensitive designs. The filter's low power consumption and small footprint make it particularly suitable for portable and battery-operated devices.

Key features of the MAX7410EUA include:

  • 5th-order lowpass elliptic filter response
  • Sharp roll-off and high stopband attenuation
  • Fixed operating frequency
  • Options for flat or equiripple passband characteristics
  • Single +5V supply operation
  • Low power consumption with shutdown mode
  • Space-saving 8-pin µMAX package

Whether you are developing audio processing equipment, precision instrumentation, or any other application that demands high-quality filtering, the Maxim Integrated MAX7410EUA provides a reliable and efficient solution that meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

Maxim Integrated
IC FILTER 300KHZ LOWPASS 20SOIC
Need more? Email Us
Maxim Integrated
3-CH VIDEO RECONSTRUCTION FILTER
Lowest to $7.9107
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL 32QFN / Filter IC Order 32-QFN (5x5)
Lowest to $4.8950
Maxim Integrated
SWITCHED CAPACITOR FILTER, 1 FUN
Lowest to $16.4804
Maxim Integrated
IC FILTER 50KHZ LOWPASS 8SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FILTER DIGITAL 64TQFP / Digital Filter IC Digital 2nd Order 64-TQFP (10x10)
Need more? Email Us
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0206 $60.1236
14+ $8.2221 $115.1094
22+ $7.9652 $175.2344
30+ $7.7083 $231.2490
38+ $7.4512 $283.1456
51+ $6.6805 $340.7055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess