EN
  • EN
  • DE

MAX7443ESA+

Part No MAX7443ESA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER RECON VID 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 2
Supply Voltage - Operating 4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOIC Exposed Pad
Win Source Part Number 140966-MAX7443ESA+
Ultra Librarian 3D Model Ultra Librarian MAX7443ESA+ CAD Model

Description

Maxim Integrated MAX7443ESA+ 4-Channel Video Filter Amplifier

The MAX7443ESA+ from Maxim Integrated is a versatile and high-performance 4-channel video filter amplifier designed to cater to the demanding requirements of video applications. This integrated circuit is specifically engineered to provide sharp video quality with reduced noise levels, making it an ideal choice for video signal processing tasks in various electronic products such as DVD players, set-top boxes, and surveillance systems.

Key Features:

  • Four Video Filters in One Package: The MAX7443ESA+ integrates four lowpass filters, which are optimized for standard-definition (SD) video signals, into a single 8-pin SO package, saving valuable board space and simplifying design.
  • High-Quality Video Performance: With a -3dB bandwidth of 8MHz and group-delay variation of 10ns (typical), the device delivers excellent video signal fidelity, ensuring clear and stable image reproduction.
  • Flexible Power Supply Range: The device operates from a single supply voltage ranging from 4.5V to 5.5V, accommodating a variety of power supply requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX7443ESA+ features a low quiescent current of 4mA (typical) per channel, making it suitable for power-sensitive applications.
  • Buffered Outputs: Each channel has a high-impedance output that can drive a 2Vpp video signal into a 150Ω load, allowing for direct connection to video ADCs, DACs, or other downstream video processing components.

Applications:

The MAX7443ESA+ is highly adaptable and can be used in a variety of video processing applications, including:

  • Video-on-Demand Systems
  • Personal Video Recorders
  • Security and Surveillance Cameras
  • Automotive Rear-View Cameras
  • Portable Video Devices

Reliability and Support:

Maxim Integrated is renowned for its commitment to quality and reliability. The MAX7443ESA+ is no exception, as it is built to meet stringent industry standards. Additionally, Maxim offers comprehensive technical support and resources to assist designers in integrating this component into their projects, ensuring a smooth design-in process and reliable operation in end products.

You May Also Be Interested in

Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Analog Devices Inc.
Lowest to $6.1596
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1072 $63.7504
16+ $7.4729 $119.5664
24+ $7.2395 $173.7480
33+ $7.0062 $231.2046
43+ $6.7729 $291.2347
58+ $6.0718 $352.1644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess