EN
  • EN
  • DE

MK26FN2M0VMD18

Part No MK26FN2M0VMD18
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203260-MK26FN2M0VMD18
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Kinetis K20
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I²S, LVD, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian MK26FN2M0VMD18 CAD Model

Description

The NXP MK26FN2M0VMD18 microcontroller is a high-performance, low-power, 32-bit ARM Cortex-M4 based MCU designed to cater to a wide range of embedded applications. This microcontroller is part of the Kinetis K series which is known for its advanced features and integration that make it ideal for industrial control, Internet of Things (IoT) devices, and smart metering.

Key Features:

  • Core: ARM Cortex-M4 processor with Floating Point Unit (FPU), operating at a frequency of up to 180 MHz.
  • Memory: 2MB flash memory and 256KB RAM, allowing for robust application deployment and efficient data handling.
  • Communication Interfaces: Includes multiple communication options such as Ethernet, USB OTG, CAN, UART, SPI, and I2C, ensuring versatile connectivity solutions.
  • Analog Modules: Features analog peripherals including high-resolution ADCs, DACs, and programmable gain amplifiers, which are essential for precision sensor data acquisition.
  • Timers and Control: Equipped with an array of timers, PWMs, and other control peripherals suitable for complex timing and control operations in real-time applications.
  • Security and Integrity: Comes with security features such as a hardware random number generator, CRC engine, and external watchdog monitor to safeguard system operations.
  • Power Efficiency: Supports multiple power modes including run, wait, stop, and VLPR (Very-Low-Power Run) modes, optimizing power consumption for battery-powered devices.
  • Package: Available in a 144-pin MAPBGA package that facilitates dense PCB layouts and saves board space.

Applications:

The MK26FN2M0VMD18 microcontroller is designed to serve a multitude of applications where efficiency, processing power, and advanced peripherals are required. It is particularly well-suited for:

  • Industrial Automation and Control Systems
  • IoT and Smart Connected Devices
  • Medical Devices and Healthcare Equipment
  • Smart Metering and Energy Management
  • Automotive Control Units
  • Consumer Electronics

With its rich set of features and capabilities, the NXP MK26FN2M0VMD18 microcontroller stands out as a versatile and reliable choice for designers and engineers looking to push the boundaries of what's possible in their embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2228 $68.4456
4+ $28.0803 $112.3212
6+ $27.2028 $163.2168
8+ $26.3253 $210.6024
10+ $25.4477 $254.4770
14+ $22.8152 $319.4128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess