EN
  • EN
  • DE

PIC32MX360F512L-80V/PT

Part No PIC32MX360F512L-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000462-PIC32MX360F512L-80V/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Series PIC® 32MX
Speed 80MHz
Package Tray
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Ultra Librarian 3D Model Ultra Librarian PIC32MX360F512L-80V/PT CAD Model

Description

Microchip Technology PIC32MX360F512L-80V/PT Overview

The PIC32MX360F512L-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient data processing and versatile peripheral integration. This microcontroller is a part of the well-known PIC32MX family, which is renowned for its excellent performance-to-power consumption ratio, making it an ideal choice for a wide range of applications including industrial control, automotive systems, medical devices, and Internet of Things (IoT) products.

Key Features

  • Core: The device is built around a powerful MIPS M4K Core, operating at up to 80 MHz, which provides the computational power needed for complex algorithms and real-time processing.
  • Memory: It comes with a generous 512 KB of Flash memory and 32 KB of RAM, ensuring ample space for application code and data storage.
  • Digital Peripheral Interfaces: A range of digital communication interfaces are included, such as I2C, SPI, UARTs, and CAN, allowing for easy integration with other digital components and systems.
  • Analog Features: The microcontroller also includes 16-bit analog-to-digital converters (ADCs) and comparators, facilitating precise analog signal measurement and control.
  • Timers and PWM: Multiple 16-bit timers, along with PWM modules, are available for timing-related tasks and motor control applications.
  • Direct Memory Access (DMA): The DMA controller enables data transfers between memory and peripherals without CPU intervention, enhancing system performance.
  • Package: The PIC32MX360F512L-80V/PT is offered in a 100-pin TQFP package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range, ensuring reliable performance under extreme conditions.

Applications

The versatility of the PIC32MX360F512L-80V/PT makes it an excellent choice for a myriad of applications. Its robust set of features supports complex tasks in automotive electronics, such as in-vehicle networking and sensor data processing. In industrial automation, it can handle control systems, human-machine interfaces, and real-time data analysis. For medical devices, its precision and reliability are critical for monitoring systems and diagnostic equipment. Additionally, its connectivity options make it suitable for IoT devices that require efficient data processing and communication capabilities.

With its combination of performance, memory, and peripheral integration, the PIC32MX360F512L-80V/PT from Microchip Technology stands as a powerful core component for advanced embedded systems that demand reliability, efficiency, and adaptability.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess