EN
  • EN
  • DE

AT32UC3A0512-ALTRA

Part No AT32UC3A0512-ALTRA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor AVR
Part Core Size 32-Bit
Speed(Frequency) 66MHz
Number of I/O 109
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 1019370-AT32UC3A0512-ALTRA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AT32UC3A0512-ALTRA CAD Model

Description

Microchip Technology's AT32UC3A0512-ALTRA Product Overview

The AT32UC3A0512-ALTRA is a high-performance, 32-bit AVR® microcontroller from the renowned semiconductor manufacturer, Microchip Technology. This cutting-edge microcontroller is specifically designed to cater to the needs of a wide range of applications, from industrial control systems to consumer electronics, thanks to its rich feature set and robust architecture.

At the heart of the AT32UC3A0512-ALTRA lies a powerful AVR32UC core that operates at a maximum frequency of 66 MHz. This core is not only known for its high-speed processing capabilities but also for its efficiency, making the microcontroller an ideal choice for applications requiring a balance between performance and power consumption.

With 512KB of embedded Flash memory, this microcontroller provides ample space for complex application code, while the 64KB of SRAM ensures smooth and efficient data handling. The Flash memory is also highly reliable, with a guaranteed 100,000 write cycles and 15-year data retention, ensuring the longevity and durability of applications that use this microcontroller.

The AT32UC3A0512-ALTRA comes with a variety of peripherals that greatly expand its capabilities. It includes features such as USB 2.0 full-speed and OTG capabilities, a 10/100 Ethernet MAC, a Master/Slave SPI interface, I2C interface, and USARTs, making it highly versatile for communication tasks. Additionally, it offers a rich set of timers, PWM channels, and ADC channels, which are essential for control applications.

This microcontroller also emphasizes security, with features like a secure memory area and a hardware random number generator. These features are crucial for applications that require secure data storage and secure communication.

Designed with the developer in mind, the AT32UC3A0512-ALTRA is supported by a comprehensive development ecosystem, including Microchip's AVR Studio, JTAG/ICE debugging, and programming tools, which facilitate rapid development and debugging of applications.

In summary, the AT32UC3A0512-ALTRA from Microchip Technology is a feature-rich, versatile, and efficient microcontroller that is well-suited for a variety of demanding applications. With its robust architecture, extensive memory, and comprehensive set of peripherals, it stands as a prime choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess