EN
  • EN
  • DE

MC68L11D0CFBE2

Part No MC68L11D0CFBE2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 44QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor HC11
Data Bus Width 8-Bit
Speed 2MHz
Connectivity SCI, SPI
Peripherals POR, WDT
The number of I/O 26
Program Memory Type ROMless
Date RAM Size 192 x 8
Supply Voltage 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-QFP
Supplier Device Package 44-QFP
Family Part Number MC68L11
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 725075-MC68L11D0CFBE2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68L11D0CFBE2 CAD Model

Description

The MC68L11D0CFBE2 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust architecture and versatile features. Designed to cater to a wide range of applications, this MCU is part of the M68HC11 family, which is well-known for its reliability and ease of use in embedded systems.

Key Features

  • Core: The MC68L11D0CFBE2 is built around a HC11 core, which is a powerful 8-bit data bus architecture that has been optimized for control applications. This core provides a good balance between speed and power consumption.
  • Clock Speed: It operates at an efficient clock speed, which allows for swift processing of instructions without compromising power efficiency.
  • Memory: The MCU comes with integrated memory, including RAM, EEPROM, and FLASH, providing ample storage for both the application code and data. This integration facilitates faster access to memory and reduces the need for external memory components.
  • I/O Ports: It features multiple general-purpose input/output (GPIO) ports that enable the microcontroller to interface with other peripherals and sensors, making it highly adaptable to various electronic designs.
  • Communication Interfaces: The MCU supports several communication protocols, including SPI, I2C, and UART, allowing for easy data exchange with other devices in a system.
  • Power Management: With its advanced power management capabilities, the MC68L11D0CFBE2 can operate in different power modes, which helps in reducing overall power consumption, making it suitable for battery-operated devices.
  • Package: It is available in a 52-pin QFP (Quad Flat Package), which provides a compact footprint while still offering sufficient I/O options for most applications.

Applications

The versatility of the MC68L11D0CFBE2 makes it ideal for a diverse range of applications, including but not limited to industrial control systems, automotive modules, consumer electronics, and smart sensors. Its robust design ensures reliable performance even in harsh environments, making it a preferred choice for designers and engineers looking for a dependable MCU solution.

Summary

In conclusion, the NXP MC68L11D0CFBE2 microcontroller is a sophisticated piece of technology that offers a perfect blend of performance, memory capacity, and power efficiency. Its array of features and support for multiple communication protocols makes it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess