MAX517ACSA+ Digital-to-Analog Converter from Maxim Integrated
The MAX517ACSA+ is a precision, low-power, 8-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to provide a high level of accuracy and stability in a variety of applications. This device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications while offering robust performance.
Key Features:
- Resolution: 8-bit DAC ensures precise analog output for fine control in applications.
- Output Type: Voltage output with a buffered output amplifier capable of driving 5kΩ loads.
- Interface: Simple serial interface compatible with SPI™, QSPI™, and MICROWIRE™, allowing easy integration with most microcontrollers.
- Supply Voltage: Operates from a single +2.7V to +5.5V supply, accommodating a range of power environments.
- Low Power Consumption: Ideal for battery-powered and portable applications due to its low power requirements.
- Accuracy: Includes an internal precision reference for high accuracy and low drift, ensuring reliable performance over temperature variations.
- Package: Available in the space-saving 8-pin SOIC package.
- Temperature Range: Specified over the extended industrial temperature range (-40°C to +85°C), suitable for harsh environments.
Applications:
The MAX517ACSA+ is versatile and can be used in a wide array of applications, including:
- Process control and automation
- Data acquisition systems
- Portable instrumentation
- Power supply control
- Digital gain and offset adjustment
Maxim Integrated's commitment to quality and performance is evident in the MAX517ACSA+, making it a reliable choice for designers seeking an 8-bit DAC solution. Whether it's for industrial control systems or consumer electronics, the MAX517ACSA+ provides the precision and durability needed for critical applications.