EN
  • EN
  • DE

AD5624RBRMZ-5

Part No AD5624RBRMZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 4
Settling Time 4.5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5, ±0.25 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Mounting Style SMD
Family Part Number AD5624
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1136361-AD5624RBRMZ-5
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5624RBRMZ-5 CAD Model

Description

The AD5624RBRMZ-5, from Analog Devices Inc., is a highly precise 12-bit digital-to-analog converter (DAC) designed to meet the rigorous requirements of industrial and communication applications. This integrated circuit (IC) is part of the nanoDAC® series, which is known for its small size and high performance.

Key Features

  • Resolution: 12-bit DAC, offering fine-grain output voltage control.
  • Output Channel: Quad-channel architecture, enabling multiple signal outputs from a single device.
  • Reference: On-chip precision output reference with a 5 ppm/°C temperature coefficient, ensuring stable performance over varying temperatures.
  • Interface: Serial Peripheral Interface (SPI) compatible, allowing for easy integration with most microcontrollers.
  • Package: 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications.
  • Supply Voltage: Operates from a single 2.7 V to 5.5 V supply, providing design flexibility for various system voltages.
  • Power-Down Function: Includes a power-down feature that reduces current consumption to 400 nA at 5 V, enhancing power efficiency.

Applications

The AD5624RBRMZ-5 is ideal for a wide range of applications, including:

  • Process control and automation systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Portable battery-powered instruments

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The AD5624RBRMZ-5 is built to meet strict industry standards, ensuring long-term reliability for critical applications. With its robust design and advanced features, this DAC is a solid choice for designers looking to enhance their system performance with precise analog signal control.

You May Also Be Interested in

Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8391 $54.1955
10+ $10.1399 $101.3990
16+ $9.7902 $156.6432
23+ $9.0909 $209.0907
29+ $8.7413 $253.4977
36+ $8.3916 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess