EN
  • EN
  • DE

MC10153FN

Part No MC10153FN
Manufacturer ON Semiconductor
Description Quad Latch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1216997-MC10153FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10153FN CAD Model

Description

The MC10153FN from ON Semiconductor is a high-performance integrated circuit designed for precision applications in the electronics industry. This versatile component is part of ON Semiconductor's extensive line of semiconductor products, known for their reliability and cutting-edge technology.

Key Features

  • Technology: The MC10153FN is built using advanced semiconductor technology, providing stable performance and high durability.
  • Package Type: Encased in a robust PLCC-20 (Plastic Leaded Chip Carrier) package, the MC10153FN ensures a compact footprint while offering excellent thermal and environmental protection.
  • Logic Type: This component operates as a Quad 2-Input OR Gate, which is essential for implementing logical operations in various digital circuits.
  • Supply Voltage: It is designed to work within a specific supply voltage range, catering to standard logic level requirements.
  • Operating Temperature: The MC10153FN is capable of operating over a wide temperature range, making it suitable for industrial applications with varying environmental conditions.
  • Quality Assurance: ON Semiconductor ensures that each MC10153FN meets stringent quality standards, providing consistent performance across the board.

Applications

The MC10153FN's functionality and reliability make it an excellent choice for a wide array of applications, including:

  • Complex logic circuits
  • Signal processing
  • Communication systems
  • Control systems
  • Computing devices
  • Industrial automation

Why Choose the MC10153FN?

ON Semiconductor's MC10153FN stands out as a high-quality component that delivers consistent performance. Its robust packaging and compliance with industrial standards make it a reliable choice for engineers and designers looking to incorporate a dependable logic solution into their electronic designs. The MC10153FN not only offers the functionality required for complex logical operations but also provides the durability needed for long-term use in challenging conditions.

With ON Semiconductor's commitment to innovation and quality, the MC10153FN represents a smart investment for projects demanding precision and endurance. Whether for prototyping or mass production, this integrated circuit is designed to meet the rigorous demands of modern electronic applications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess