EN
  • EN
  • DE

STM8L152K6U6

Part No STM8L152K6U6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32UFQFPN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor STM8
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 29
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 2K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 21x12b, D/A 1x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-UFQFPN (5x5)
Win Source Part Number 031407-STM8L152K6U6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8L152K6U6 CAD Model

Description

STMicroelectronics STM8L152K6U6 Ultra-Low-Power MCU

The STM8L152K6U6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to deliver exceptional performance while operating at ultra-low power. This MCU is part of the STM8L series, which is renowned for its energy efficiency, making it an ideal choice for power-sensitive applications.

At the heart of the STM8L152K6U6 is an advanced STM8 core running at up to 16 MHz, providing the computational power necessary for complex tasks. The device comes with 32 Kbytes of Flash program memory, ensuring ample space for application code, and 2 Kbytes of RAM for data processing, which is essential for real-time operations.

The STM8L152K6U6 is equipped with a comprehensive set of peripherals that enhance its functionality. It includes an integrated 12-bit analog-to-digital converter (ADC) for precise analog signal measurement, a digital-to-analog converter (DAC) for outputting analog signals, and multiple timers for accurate event timing and PWM generation. Additionally, communication interfaces such as I2C, SPI, and USART are available for serial connectivity with other devices.

One of the standout features of this MCU is its True Low Power mode, which includes five power-saving modes that significantly reduce power consumption. These modes allow the device to achieve a balance between processing needs and energy efficiency, extending battery life in portable applications.

The STM8L152K6U6 also boasts robust security features with a hardware watchdog, clock security system, and a unique ID for each device. These features ensure reliable operation and protect against system failures or tampering.

Designed for versatility, the STM8L152K6U6 can be used in a wide range of applications, including industrial control systems, consumer electronics, battery management systems, and sensors. Its LQFP32 package makes it compact enough for space-constrained designs while still providing enough pins for interfacing with external components.

Overall, the STM8L152K6U6 from STMicroelectronics is an impressive MCU that offers a perfect blend of performance, power efficiency, and advanced features, making it a top choice for developers looking to create innovative and energy-conscious products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7790 $52.0110
22+ $4.7418 $104.3196
33+ $4.5936 $151.5888
45+ $4.4454 $200.0430
59+ $4.2972 $253.5348
78+ $3.8527 $300.5106
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess