Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-uMAX
Win Source Part Number 021230-MAX1745AUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1745AUB+T CAD Model

Description

Maxim Integrated MAX1745AUB+T Step-Down DC-DC Converter

The MAX1745AUB+T from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter optimized for battery-powered applications. This compact and powerful component is designed to deliver a continuous output current of up to 300mA while maintaining a highly efficient conversion rate, making it an ideal choice for portable devices where battery life is critical.

With an input voltage range of 2.6V to 5.5V, the MAX1745AUB+T is versatile enough to be powered from a variety of sources, including single-cell lithium-ion (Li+) batteries, three-cell NiMH/NiCd batteries, or regulated 5V supplies. This flexibility allows designers to incorporate the converter into a broad range of products without the need for additional voltage regulation components.

The device features a fixed 1.8V output voltage, which is a common requirement for many digital circuits, ensuring compatibility with a wide array of microcontrollers, sensors, and other low-power ICs. The MAX1745AUB+T also boasts a high 1.2MHz switching frequency, which allows for the use of small, low-cost inductors and capacitors, reducing the overall size and cost of the power supply design.

One of the key benefits of the MAX1745AUB+T is its high efficiency, which can reach up to 96%, significantly reducing heat generation and power loss. This is particularly important in portable applications where thermal management and energy conservation are paramount. Additionally, the device offers a low quiescent current, further extending battery life when the load is light or in standby mode.

The MAX1745AUB+T is provided in a tiny, 10-pin µMAX package, which is ideal for space-constrained applications. It also features a range of protective functions, including overtemperature protection and current limit, ensuring reliable operation under various conditions. Its simple external circuitry requirements and comprehensive protection features make it a robust and easy-to-use solution for designers looking to optimize their power management systems.

Overall, the Maxim Integrated MAX1745AUB+T is a highly efficient, versatile, and compact solution for powering today's portable and low-voltage electronics, offering both performance and reliability in a small footprint.

You May Also Be Interested in

Linear Technology
IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Lowest to $7.3382
ECAD model for LTC1436ACGN-PLL#PBF
Linear Technology
IC REG CTRLR BUCK 28TSSOP / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 28-Pin TSSOP EP Tube
Lowest to $30.4673
ECAD model for LT3840EFE#PBF
Linear Technology
IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP Tube
Lowest to $9.4018
ECAD model for LT3759EMSE#PBF
Linear Technology
IC REG CTRLR MULT TOP 10MSOP / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin MSOP EP T/R
Need more? Email Us
ECAD model for LT3757AHMSE#TRPBF
Linear Technology
IC REG CTRLR BUCK 14DIP / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 3.33V 0.05A 14-Pin PDIP N Tube
Need more? Email Us
ECAD model for LTC1148CN-3.3#PBF
Linear Technology
IC REG CTRLR BUCK 38QFN / DC/DC Cntrlr Single-OUT Step Down 1000kHz Automotive 38-Pin QFN EP Tube
Lowest to $11.5903
ECAD model for LT3840EUFE#PBF
Linear Technology
IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N Tube
Need more? Email Us
ECAD model for LTC1775IS#PBF
Linear Technology
IC REG CTRLR MULT TOPOLOGY 10DFN / DC/DC Cntrlr Single-OUT Flyback 1000kHz Automotive 10-Pin DFN EP T/R
Lowest to $9.5758
ECAD model for LT3757EDD#TRPBF
Linear Technology
IC REG CTRLR BUCK 16-DFN / DC/DC Cntrlr Single-OUT Step Down 330kHz 16-Pin DFN EP T/R
Lowest to $2.3467
ECAD model for LT3740EDHC#TRPBF

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6688 $58.6752
10+ $12.0359 $120.3590
15+ $11.6598 $174.8970
20+ $11.2837 $225.6740
26+ $10.9076 $283.5976
35+ $9.7792 $342.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,740 pieces
MOQ: 4 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention