EN
  • EN
  • DE

LTC1775IS#PBF

Part No LTC1775IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BCK-BST 16SOIC / DC/DC Cntrlr Single-OUT Step Down 165kHz Automotive 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 4.3 V ~ 36 V
Frequency - Switching 150kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 782220-LTC1775IS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1775
Introduction Date May 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1775IS#PBF CAD Model

Description

LTC1775IS#PBF - Current Mode Synchronous Forward Controller

The LTC1775IS#PBF is a sophisticated current mode synchronous forward controller designed by Linear Technology, now part of Analog Devices, tailored for high-performance DC/DC converter applications. This component is engineered to provide precise control and regulation for power supply systems, making it an ideal choice for telecommunications, industrial, and computing sectors where reliability and efficiency are paramount.

Key Features:

  • No RSENSE™ Operation: The LTC1775IS#PBF utilizes Linear Technology's proprietary No RSENSE technology, eliminating the need for a sense resistor and thereby reducing power loss and improving efficiency.
  • Wide Input Voltage Range: This controller operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different applications.
  • High Operating Frequency: With the ability to operate up to 500kHz, the LTC1775IS#PBF allows for smaller, more compact power supply designs by enabling the use of smaller inductors and capacitors.
  • Opti-Loop® Compensation: The Opti-Loop compensation feature allows for optimization of the transient response, which is critical for maintaining stable operation under varying load conditions.
  • Output Overvoltage Protection: Built-in overvoltage protection ensures the safety and longevity of both the power controller and the downstream components it supplies.

Applications:

  • Telecommunications Infrastructure
  • Industrial Power Systems
  • Networking Equipment
  • Server and Storage Systems
  • High-Density Power Modules

The LTC1775IS#PBF is housed in a compact 16-lead narrow SSOP package, which is designed to minimize footprint and maximize thermal performance. Its robust design includes features such as programmable soft-start, under-voltage lockout, and a topological advantage in reducing electromagnetic interference (EMI), making it a reliable choice for sophisticated power management solutions.

Overall, the LTC1775IS#PBF from Linear Technology stands out as a high-efficiency, feature-rich power controller that can significantly enhance the performance and reliability of advanced power supply systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess