EN
  • EN
  • DE

LTC3526BEDC-2#TRPBF

Part No LTC3526BEDC-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.5A SYNC 6DFN / Conv DC-DC 0.5V to 5V Synchronous Step Up Single-Out 1.6V to 5.25V 0.7A 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 0.5V
Voltage Input MAX 5V
Output Voltage 1.6V
Output Voltage MAX 5.25V
Output Current 500mA (Switch)
Frequency - Switching 2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x2)
Win Source Part Number 783382-LTC3526BEDC-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3526B-2
Introduction Date November 14, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3526BEDC-2#TRPBF CAD Model

Description

LTC3526BEDC-2#TRPBF - High-Efficiency Step-Up DC/DC Converter

The LTC3526BEDC-2#TRPBF is a high-performance, micropower step-up DC/DC converter from Linear Technology, designed to provide a compact and efficient power solution for portable electronics. This device is ideally suited for applications that require a small footprint and minimal external components while delivering a stable power supply.

Key Features

  • High Efficiency: The LTC3526BEDC-2#TRPBF is engineered for high efficiency, capable of up to 94% efficiency, which helps in maximizing battery life for portable devices.
  • Adjustable Output Voltage: This converter supports an adjustable output voltage range from 2.5V to 5.25V, allowing for flexibility in powering various circuits that require different voltage levels.
  • Low Quiescent Current: Its low quiescent current of only 7µA makes it an excellent choice for battery-powered applications where power conservation is critical.
  • High Switching Frequency: With a 1MHz fixed switching frequency, the LTC3526BEDC-2#TRPBF allows the use of small, low-cost capacitors and inductors, reducing the overall solution size and cost.
  • Integrated Soft-Start Function: The built-in soft-start function minimizes inrush current during startup, providing a more controlled power-up sequence and reducing stress on the battery.
  • Thermal Protection: It incorporates thermal shutdown protection to safeguard the device and the system under extreme conditions.

Applications

The LTC3526BEDC-2#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Portable Medical Devices
  • Wireless Headsets
  • MP3 Players
  • Handheld Instruments
  • GPS Receivers

This step-up converter comes in a 6-pin DFN package with a low profile, making it an excellent choice for space-constrained applications. The LTC3526BEDC-2#TRPBF is also designed to operate over a wide temperature range, ensuring reliable performance in various environments.

Overall, the LTC3526BEDC-2#TRPBF by Linear Technology stands out as a versatile and robust power management solution for designers looking to enhance the efficiency and battery life of their portable and compact electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7517 $52.5510
70+ $1.4373 $100.6110
110+ $1.3924 $153.1640
150+ $1.3475 $202.1250
195+ $1.3026 $254.0070
260+ $1.1678 $303.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess