EN
  • EN
  • DE

LTC3769EFE#PBF

Part No LTC3769EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BOOST/SEPIC 20TSSOP / DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 20-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 4.5 V ~ 60 V
Frequency - Switching 105kHz ~ 760kHz
Duty Cycle (Maximum) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 783608-LTC3769EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3769
Introduction Date July 09, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3769EFE#PBF CAD Model

Description

The LTC3769EFE#PBF is a versatile and high-performance synchronous step-down DC/DC controller from Linear Technology that delivers precision power regulation for a wide array of applications. Designed to cater to systems requiring high efficiency, the LTC3769EFE#PBF is capable of converting a higher input voltage into a lower output voltage with exceptional accuracy and thermal performance.

Key Features

  • Wide Input Voltage Range: The controller operates over a 4.5V to 60V input voltage range, making it suitable for a variety of supply sources, including industrial, automotive, and telecommunication systems.
  • Versatile Output Voltage: It can produce an output voltage ranging from 0.8V up to 99% of Vin, enabling its use in low-voltage applications and systems with dynamically varying power requirements.
  • Powerful Performance: The LTC3769EFE#PBF employs a constant frequency current mode architecture, which provides fast transient response and excellent loop stability.
  • Efficiency: The device's low quiescent current and the ability to drive N-channel MOSFETs directly translate into high efficiency and reduced power loss.
  • Protection Features: It includes robust protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of both the controller and the end application.
  • Programmable Frequency: With a programmable frequency range from 50kHz to 900kHz, designers can optimize the controller to meet specific application requirements, balancing efficiency and component size.

Applications

The LTC3769EFE#PBF's robustness and flexibility make it an ideal choice for a wide range of applications, including:

  • Power distribution systems
  • Automotive and heavy equipment
  • Industrial power supplies
  • Telecommunications infrastructure
  • High-density distributed power systems

Package and Availability

The LTC3769EFE#PBF comes in a thermally enhanced 20-lead TSSOP package, which ensures efficient heat dissipation and a compact footprint for space-constrained applications. This product is available for order and can be sourced through Linear Technology's extensive distribution network.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3882 $56.9410
11+ $9.3442 $102.7862
17+ $9.0522 $153.8874
23+ $8.7602 $201.4846
30+ $8.4682 $254.0460
40+ $7.5922 $303.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess