EN
  • EN
  • DE

LTC3786EMSE#PBF

Part No LTC3786EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 16-Pin MSOP EP Tube / IC REG CTRLR MULT TOP 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 38 V
Frequency - Switching 105kHz to 760kHz
Duty Cycle (Max) 96%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-MSOP-EP
Win Source Part Number 020611-LTC3786EMSE#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LTC3786
Introduction Date October 04, 2010
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC3786EMSE#PBF CAD Model

Description

Product Overview

The LTC3786EMSE#PBF is a high-performance, dual-phase synchronous step-up DC/DC controller with a wide input voltage range, designed and manufactured by Linear Technology. This advanced controller is ideal for applications requiring high power density and efficiency, such as telecommunications, industrial systems, and automotive power systems.

Key Features

  • Wide Input Voltage Range: The LTC3786EMSE#PBF operates from an input voltage range of 4.5V to 38V, making it versatile for various supply voltages.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improving performance and minimizing the need for external components.
  • High Output Voltage: Capable of generating output voltages up to 60V, it is suitable for applications that require a high step-up ratio.
  • Powerful Gate Drivers: The controller includes powerful 1.1Ω N-channel MOSFET gate drivers to drive large MOSFETs for high current applications.
  • Adjustable Frequency: Users can set the operating frequency anywhere from 50kHz to 900kHz or synchronize it to an external clock.
  • Current Mode Control: The LTC3786EMSE#PBF utilizes current mode control for fast transient response and excellent loop stability.
  • Low Shutdown Current: It features a shutdown current of under 15µA, which helps to conserve battery life in portable applications.

Protection Features

  • Overvoltage Protection: The device includes overvoltage protection to safeguard against voltage spikes.
  • Thermal Protection: It also comes with thermal protection to prevent overheating during high power operation.

Applications

  • Telecommunications Power Supplies
  • Automotive Power Systems
  • Industrial Power Supplies
  • Power Over Ethernet (PoE) Systems
  • LED Lighting

The LTC3786EMSE#PBF is available in a compact MSOP-16 package, which is suitable for space-constrained applications. Its robust feature set and high reliability make it an excellent choice for designers looking to create efficient, high-power boost converters.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2974 $51.0818
17+ $5.9876 $101.7892
26+ $5.8005 $150.8130
36+ $5.6134 $202.0824
47+ $5.4263 $255.0361
62+ $4.8650 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,220 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess