EN
  • EN
  • DE

LM4250CM

Part No LM4250CM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Programmable Operational Amplifier | IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Gain Bandwidth Product 250kHz
Current - Input Bias 75nA
Voltage - Input Offset 6mV
Supply Current 100μA
Supply Voltage , Single/Dual (±) ±1V ~ 18V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM4250
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1199866-LM4250CM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4250CM CAD Model

Description

The LM4250CM is a highly versatile and innovative programmable operational amplifier designed and manufactured by Texas Instruments. This advanced component is engineered to cater to a wide range of applications, including but not limited to, analog processing, filter design, and custom amplification solutions. Its programmability allows for exceptional adaptability, making it a go-to choice for engineers and designers who require a reliable and flexible op-amp for their electronic circuits.

Key Features

  • Programmable Performance: The LM4250CM’s most notable feature is its capability to be programmed for different bandwidths, slew rates, and quiescent currents. This is achieved through an external bias current setting resistor, which provides the user with control over the amplifier's characteristics.
  • Low Quiescent Current: This op-amp is designed to operate with a very low quiescent current, making it ideal for battery-powered devices and energy-efficient applications. Its power consumption can be tailored to the needs of the specific application, further enhancing its utility.
  • Wide Operating Voltage Range: The LM4250CM can function across a broad supply voltage range, accommodating single or dual power supplies, which is essential for versatile deployment in various circuit configurations.
  • High Input Impedance: With its high input impedance, the LM4250CM ensures minimal loading on the input signal source, preserving signal integrity and reducing the need for buffering stages.

Applications

The LM4250CM's flexible nature makes it suitable for a multitude of applications, including:

  • Analog signal processing
  • Customizable filters
  • Instrumentation amplifiers
  • Audio amplifiers
  • Sample-and-hold circuits
  • Function generators

Specifications

Parameter Value
Package/Case SOIC-8
Number of Channels 1
Bandwidth Programmable
Slew Rate Programmable
Supply Voltage (Min) ±1.5V
Supply Voltage (Max) ±18V

In conclusion, the LM4250CM from Texas Instruments stands out as a highly adaptable and efficient solution for a wide array of electronic designs that require precision and customization. Its programmability and low power consumption are particularly beneficial for innovative and complex applications that demand both performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4938 $52.2830
85+ $1.2257 $104.1845
130+ $1.1874 $154.3620
175+ $1.1491 $201.0925
230+ $1.1108 $255.4840
305+ $0.9959 $303.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess