EN
  • EN
  • DE

LTC1148CN-3.3#PBF

Part No LTC1148CN-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14DIP / Conv DC-DC 3.5V to 20V Synchronous Step Down Single-Out 3.33V 0.05A 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781764-LTC1148CN-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1148
Introduction Date October 15, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1148CN-3.3#PBF CAD Model

Description

LTC1148CN-3.3#PBF - High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148CN-3.3#PBF is a high performance synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices. This efficient DC-DC converter offers a fixed output voltage of 3.3V, catering to a wide array of applications that require a reliable and efficient power supply solution.

With its high efficiency, the LTC1148CN-3.3#PBF can maintain a continuous output current of up to 5A, making it an excellent choice for demanding applications. The device operates over a wide input voltage range from 4.5V to 20V, providing the flexibility needed for various system designs.

One of the key features of this regulator is its synchronous rectification, which significantly improves efficiency, especially at higher currents. This is complemented by its Burst Mode® operation, which reduces quiescent current and enhances efficiency at light loads. Moreover, the LTC1148CN-3.3#PBF offers a selectable frequency from 100kHz to 200kHz, allowing designers to optimize the size of the external components and the performance of the regulator for their specific application.

The device is equipped with multiple protection features, including overcurrent protection and thermal shutdown, ensuring safe operation under abnormal conditions. Its low dropout operation is ideal for applications that experience wide variations in input voltage, maintaining output regulation even when the input voltage is close to the output voltage.

Packaged in a 16-lead narrow SSOP, the LTC1148CN-3.3#PBF is designed for compact and space-constrained applications. Its robust design and high-quality construction make it a reliable choice for industrial, automotive, and portable electronics that require an efficient power management solution.

In summary, the LTC1148CN-3.3#PBF from Linear Technology is a versatile and efficient step-down switching regulator that provides a fixed 3.3V output with high efficiency and excellent thermal performance, making it a top choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $1.7463
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Texas Instruments
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess