EN
  • EN
  • DE

AH1891

Part No AH1891
Manufacturer Diodes Incorporated
Catalog Magnetic Sensors - Switches (Solid State)
Description MINIATURE MICROPOWER OMNIPOLAR HALL EFFECT SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1142955-AH1891
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AH1891 CAD Model

Description

The AH1891 from Diodes Incorporated is a high-performance, ultra-sensitive unipolar Hall effect switch IC designed for a variety of applications where accuracy and reliability are paramount. This compact sensor is engineered to detect magnetic fields with precision and provide a digital output signal indicating the presence of a magnetic field above a pre-set threshold.

Featuring a wide operating voltage range from 2.5V to 5.5V, the AH1891 is versatile and suitable for battery-powered applications such as portable devices, consumer electronics, and smart home gadgets. It can also be integrated into industrial equipment for position or speed sensing, making it an excellent choice for designers looking for a flexible and reliable sensing solution.

Key Features:

  • High Sensitivity: The AH1891 is capable of detecting weak magnetic fields, making it ideal for applications requiring precise measurement.
  • Low Power Consumption: Its design is optimized for energy efficiency, which helps extend battery life in portable applications.
  • Wide Operating Voltage Range: With support for 2.5V to 5.5V, the AH1891 can be used in a broad range of devices without the need for additional voltage regulation.
  • Chopper Stabilized Design: This feature ensures stable operation over the full operating temperature range and minimizes the influence of thermal and mechanical stress.
  • Open Drain Output: The output type allows for simple interfacing with microcontrollers and other logic circuits.
  • Robust Performance: The device is designed to operate reliably in harsh environments, withstanding high levels of electromagnetic interference and temperature fluctuations.

Applications:

  • Portable Electronics
  • Smart Home Devices
  • Industrial Equipment
  • Position and Speed Sensing
  • Power Tools
  • Consumer Appliances

In summary, the AH1891 from Diodes Incorporated is a highly sensitive, low-power Hall effect switch IC that offers dependable performance for a wide array of applications. Its robust design and ease of integration make it an excellent choice for designers looking to add reliable magnetic field detection to their products.

You May Also Be Interested in

Texas Instruments
Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Lowest to $0.2291
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Lowest to $0.5890
Texas Instruments
LOW-POWER, LOW-VOLTAGE (1.65 V T
Lowest to $0.3813
Diodes Incorporated
Digital Switch Unipolar Switch Open Drain Hall Effect 3-SIP
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517
Allegro MicroSystems, LLC
Digital Switch Special Purpose Current Source Hall Effect 4-SIP
Need more? Email Us
Micronas GmbH
Digital Switch Programmable Digital Hall Effect TO-92UT
Need more? Email Us
NXP / Nexperia
Digital Switch Special Purpose Open Collector Magnetoresistive 3-SIP
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $107.0073 $107.0073
2+ $103.5561 $207.1122
3+ $100.1039 $300.3117
4+ $89.7481 $358.9924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess