EN
  • EN
  • DE

E2A-S08KN04-WP-C1 2M

Part No E2A-S08KN04-WP-C1 2M
Manufacturer Omron
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 4MM CYLIND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensor Type Inductive
Sensing Distance 0.157" (4mm)
Output Type NPN-NO, 3-Wire
Response Frequency 1kHz
Shielding Unshielded
Material - Body Stainless Steel
Voltage - Supply 10V ~ 32V
Termination Style Cable Leads
Operating Temperature -40°C ~ 70°C
Ingress Protection IP67, IP69K
Indicator LED
Package / Case Cylinder, Threaded - M8;5;9;7;10;8;3;4;2;1;1920;3689;600260;2608;2170;600443;1864;966;1738;4252;5730;2171;480;1885;2330;4275;5073;2540;23;591;236;39;1110;2046;68;4008;2078;5209;1882;223;5452;818;0;107920;73131;130402;15138;130227;64440;130229;38425;38461;45397;14315;1435;90;467;5137;96605;96647;96641;15153;96644;96646;2606;19089;76636;23146;46711;23149;23152;84423;84058;23159;46712;23162;23163;34402;23167;23168;34406;64947;34407;34408;64952;64960;64961;64959;1051;65551;5134;96608;81189;5857;2395;24195;11295;62236;75319;15539;11294;39448;14557;70217;4714;65607;109410;65608;12264;66356;76965;88223;105706;75207;2646;22305;96609;6183;73610;10814;96642;96643;96645;5729;64965;93337;15090;15087;93338;93339;93340;5423;115433;93341;93342;93343;115434;68896;93344;93345;93347;93346;93348;93349;93350;5155;93351;129000;128987;77035;112573;112480;96610;96607;9716;76637;86923;74015;66357;64962;64963;121418;121419;65101;121420;121421;62825;62824;64822;126878;126877;2550;31942;9795;27430;15639;129643;8984;62;61;3;804;0;2;1;1;326448;839012;358576;358679;364917;417682;835058;3740;503734;3741;476609;833234;476608;823348;3742;476618;689299;3743;702855;3744;824186;476622;788077;736022;825229;465049;476621;476615;476623;4484;456428;4662;4740;456429;4932;456430;5127;5241;5245;5250;5252;5261;456431;454734;5387;456432;456433;5821;456434;5917;6204;6235;6253;6274;476614;6278;454735;6282;6283;6287;6289;476610;476612;456435;6293;6759;7103;456436;7400;7772;449469;8198;8506;8509;8519;449470;824399;476611;8534;8540;8546;428209;8811;456437;8938;449471;456438;9270;835130;9423;427876;9440;456439;456440;10322;10332;456441;10351;10358;10366;10368;10371;10373;10374;10892;11117;11378;12156;12162;12182;476605;456442;456443;12187;12564;12852;12944;13758;13777;511047;456444;13793;13798;13802;14172;14858;15360;15377;15381;16215;16666;17037;17050;17367;17724;18755;18762;18771;20036;20923;21455;456445;21463;671622;23051;24277;24285;25305;26013;794498;794499;27115;28176;752467;454584;824187;28187;454585;29485;29569;31111;31774;33651;456367;476619;33674;33679;34021;35715;36976;38285;38290;38291;476604;45202;45208;701589;701577;45209;45212;45226;50504;50508;50512;488061;476606;825222;51569;54600;54601;794500;701588;825199;824188;62292;62296;497302;62300;62302;671634;497301;62304;467892;794502;825220;128030;673576;128031;825227;825226;456448;823349;131087;476617;134199;134201;824189;134203;823350;136845;825221;171421;171459;171460;456449;825223;831696;171462;173606;824190;179576;793979;179579;701587;179588;426956;467891;179602;206498;209608;209609;476616;209610;428672;456450;825224;252582;252891;831411;824470;824192;824193;271631;271634;788023;271636;271638;476607;703203;271641;296945;467890;298081;825219;456451;825228;478489;76506;76507;705198;456446;76515;80897;89367;89368;89369;794501;92615;825225;98908;117444;150085;794503;161829;180554;180868;824191;192377;460069;200414;235414;247041;304006;79489;460068;460070;151271;1;169249;228908;1;313767;313768;313769;313770;823606;823605;823604;823601;794840;492251;313771;313773;823603;823602;794497;313832;313834;313836;464664;332912;335810;427873;427875;427874;338722;823598;366799;701745;794489;823647;824184;824185;378985;378987;476601;464663;456424;476599;378989;736026;443941;380284;449468;456425;380569;380616;380617;380618;380619;380620;380621;380622;380623;380624;380625;380626;380627;380628;736023;794490;380604;737023;467889;380611;380612;380613;737024;456426;380614;380615;388182;388188;388205;388206;388207;388208;388209;388210;388211;388212;388213;388214;476602;476603;456427;390770;390971;823599;839011;701744;701743;476600;395622;395941;400467;400685;400686;400687;400688;484498;401297;13976;
Ultra Librarian 3D Model Ultra Librarian E2A-S08KN04-WP-C1 2M CAD Model

Description

NULL

You May Also Be Interested in

Honeywell
SENSOR HALL CURRENT WIRE LEADS
Need more? Email Us
Honeywell
SENSOR HALL DIGITAL WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR HALL VOLTAGE WIRE LEADS
Lowest to $10.0664
Standex-Meder Electronics
SENSOR HALL LOGIC CABLE
Need more? Email Us
Littelfuse Inc.
SENSOR HALL ANALOG WIRE LEADS
Need more? Email Us
Crouzet USA
SENSOR PROX INDUCTIVE 2MM CYL 2M
Need more? Email Us
Honeywell
SENSOR HALL DIGITAL WIRE LEADS
Need more? Email Us
Littelfuse Inc.
SENSOR HALL VOLTAGE WIRE LEADS
Lowest to $8.7643
Honeywell
SENSOR HALL DIGITAL WIRE LEADS
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess