EN
  • EN
  • DE

1N3040A

Part No 1N3040A
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description 1 WATT METAL CASE ZENER DIODES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1121667-1N3040A
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N3040A CAD Model

Description

The 1N3040A is a Zener diode manufactured by Microsemi Corporation. It's designed to provide a stable reference voltage for various electronic circuits, offering reliable voltage regulation and protection.

Applications:

  • Voltage regulation
  • Voltage clamping
  • Overvoltage protection
  • Reference voltage generation
  • Clipping circuits
  • Wave shaping

Features:

  • Precise Zener voltage
  • Low dynamic impedance
  • High surge current capability
  • Glass passivated junction
  • DO-4 package

Benefits:

  • Stable voltage reference: Provides a consistent and reliable voltage output, crucial for accurate circuit operation.
  • Overvoltage protection: Protects sensitive components from voltage spikes and surges.
  • Improved circuit performance: Low dynamic impedance ensures stable voltage regulation under varying load conditions.
  • High reliability: Glass passivated junction enhances the diode's long-term stability and performance.

Additional Details:

The 1N3040A typically features a Zener voltage in the range of several volts, with specific values available based on the exact part number suffix (e.g., 1N3040A-x, where 'x' denotes the voltage). It's characterized by its low dynamic impedance, which ensures stable voltage regulation even when the load current changes. The diode's glass passivated junction provides excellent reliability and stability over a wide range of operating temperatures. Its high surge current capability allows it to withstand transient voltage spikes without damage. The DO-4 package facilitates easy mounting and heat dissipation.

Note: Always consult the Microsemi datasheet for the precise Zener voltage, dynamic impedance, surge current rating, and other critical specifications.

You May Also Be Interested in

Samsung
Lowest to $6.5223
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess