EN
  • EN
  • DE

LTC1436ACGN-PLL#PBF

Part No LTC1436ACGN-PLL#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range 0°C ~ 70°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781952-LTC1436ACGN-PLL#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1436A-PLL
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1436ACGN-PLL#PBF CAD Model

Description

Linear Technology

The LTC1436ACGN-PLL#PBF is a high-performance phase-locked loop (PLL) frequency synthesizer designed and manufactured by Linear Technology, a brand renowned for its precision engineering and reliability in the field of analog integrated circuits. This advanced synthesizer is engineered to provide a stable and precise clock signal, making it an ideal component for complex digital systems that require accurate timing and synchronization.

Key Features

  • High Precision: The LTC1436ACGN-PLL#PBF boasts a highly accurate PLL circuitry that ensures minimal frequency deviation, providing a stable clock output for critical applications.
  • Versatile Voltage Range: It operates over a wide supply voltage range, accommodating various system design requirements and ensuring compatibility with a broad range of other components.
  • Low Power Consumption: Designed with power efficiency in mind, this PLL synthesizer consumes minimal power, making it suitable for battery-powered or energy-sensitive applications.
  • Robust Temperature Performance: The device is characterized for operation over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Compact Packaging: Housed in a compact 16-lead SSOP package, the LTC1436ACGN-PLL#PBF saves valuable board space and is suitable for high-density circuit designs.

Applications

The LTC1436ACGN-PLL#PBF is versatile in its applications, suited for use in:

  • Telecommunications equipment
  • Wireless infrastructure
  • Networking devices
  • High-speed data acquisition systems
  • Signal processing units

Product Specifications

The LTC1436ACGN-PLL#PBF is designed with the following specifications:

  • Package: 16-lead SSOP
  • Temperature Range: Specified over the industrial temperature range
  • Voltage Range: Wide supply voltage range for flexible design integration

With its high precision, low power consumption, and compact design, the LTC1436ACGN-PLL#PBF from Linear Technology stands out as a superior choice for designers seeking a reliable PLL frequency synthesizer for their next project.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5520 $52.4160
19+ $5.3760 $102.1440
29+ $5.2080 $151.0320
40+ $5.0400 $201.6000
52+ $4.8720 $253.3440
69+ $4.3680 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess