EN
  • EN
  • DE

LTC1629IG-PG#PBF

Part No LTC1629IG-PG#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP / DC/DC Cntrlr Single-OUT Step Down 360kHz Automotive 28-Pin SSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 36 V
Frequency - Switching 220kHz
Duty Cycle (Maximum) 99.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Phase Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782125-LTC1629IG-PG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1629-PG
Introduction Date February 24, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1629IG-PG#PBF CAD Model

Description

Linear Technology LTC1629IG-PG#PBF Product Overview

The LTC1629IG-PG#PBF is a high-performance, multi-phase synchronous step-down switching regulator controller from Linear Technology, designed to meet the rigorous demands of power supply applications. This advanced controller is ideal for systems requiring a reliable and efficient power solution with a compact footprint.

Key Features

  • Multi-Phase Operation: The LTC1629IG-PG#PBF supports multi-phase operation, which helps in reducing input and output ripple, improving thermal management, and increasing power handling capability.
  • High Efficiency: With its synchronous operation, the LTC1629IG-PG#PBF minimizes power losses and achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Precision Output Voltage: The device ensures a precise output voltage regulation, which is essential for powering sensitive electronic components that require stable and accurate input.
  • Programmable Operating Frequency: Users can program the operating frequency to optimize the performance for specific applications, allowing for flexibility in component selection and power design.
  • Phase-Lockable Frequency: The LTC1629IG-PG#PBF's frequency can be locked to an external clock, ensuring noise-sensitive applications remain unaffected by power supply interference.
  • Robust Protection Features: It includes overvoltage, undervoltage, and overcurrent protection, safeguarding the power supply and the load from various fault conditions.

Applications

The LTC1629IG-PG#PBF is suitable for a wide range of applications, including but not limited to:

  • High-density power distribution systems
  • Telecommunications infrastructure
  • Servers and networking equipment
  • Industrial systems
  • Computing environments

Quality and Reliability

Linear Technology ensures that the LTC1629IG-PG#PBF meets the highest quality and reliability standards. The device comes in a 28-lead SSOP package that is designed to withstand industrial temperature ranges from -40°C to 85°C. With its robust design and comprehensive protection features, the LTC1629IG-PG#PBF provides a dependable solution for complex power supply requirements.

Conclusion

The LTC1629IG-PG#PBF from Linear Technology stands out as a versatile and efficient multi-phase synchronous step-down regulator controller. Its advanced features and flexible design make it an excellent choice for engineers looking to optimize their power supply systems for performance, efficiency, and reliability.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4127 $51.8889
17+ $6.0822 $103.3974
26+ $5.8921 $153.1946
36+ $5.7021 $205.2756
46+ $5.5120 $253.5520
61+ $4.9418 $301.4498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess