EN
  • EN
  • DE

LT3759EMSE#PBF

Part No LT3759EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 12MSOP / DC/DC Cntrlr Single-OUT Step Up 1000kHz Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 1.6 V ~ 42 V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781284-LT3759EMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3759
Introduction Date September 21, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3759EMSE#PBF CAD Model

Description

Product Overview: LT3759EMSE#PBF

The LT3759EMSE#PBF from Linear Technology is a versatile, high-performance boost, flyback, and SEPIC controller that operates over a wide input voltage range. This compact and efficient controller is designed to cater to a variety of applications, including automotive, telecommunications, and industrial systems, where reliable power conversion is essential.

Key Features

  • Wide Input Voltage Range: The device is capable of operating from an input voltage range of 2.9V to 40V, making it suitable for applications with varying power supplies.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 1MHz, allowing for flexibility in component selection and optimization of efficiency and size.
  • Single Feedback Resistor: The LT3759EMSE#PBF uses a single feedback resistor to set the output voltage, simplifying the design and reducing external component count.
  • Robust Protection Features: It includes overvoltage protection, overtemperature protection, and a frequency foldback feature to enhance system reliability under abnormal operating conditions.

Applications

The LT3759EMSE#PBF is ideal for various applications, including:

  • Automotive and Industrial Power Systems
  • Telecommunications Infrastructure
  • Portable Electronics
  • Medical Devices
  • Power over Ethernet (PoE) Systems

Product Specifications

This product comes in an MSOP-16 (Medium Small Outline Package) with a lead-free finish, ensuring compliance with current environmental standards. The package is designed for efficient thermal management and space-saving on PCBs. Its extended temperature range makes it suitable for harsh environments.

Conclusion

The LT3759EMSE#PBF from Linear Technology stands out as a highly adaptable solution for power conversion needs. With its wide input voltage range, flexible switching frequency, and robust protection mechanisms, this controller is engineered to meet the stringent requirements of a broad spectrum of electronic applications. Its ease of use, coupled with the reliability of Linear Technology design, makes it a prime choice for designers looking to create efficient and durable power systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3945 $50.3670
15+ $6.8878 $103.3170
23+ $6.6726 $153.4698
31+ $6.4574 $200.1794
41+ $6.2421 $255.9261
54+ $5.5964 $302.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess