EN
  • EN
  • DE

LTC3890EUH#PBF

Part No LTC3890EUH#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/SEPIC 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PolyPhase
Packaging Tube
Output Type Transistor Driver
Function Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Number of Outputs 2
Output Phases 2
Supply Voltage 4 V ~ 60 V
Frequency - Switching 105kHz ~ 835kHz, 350kHz ~ 535kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Manufacturer Homepage www.linear.com
Win Source Part Number 739546-LTC3890EUH#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3890EUH#PBF
Introduction Date February 23, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LTC3890EUH#PBF CAD Model

Description

LTC3890EUH#PBF - Dual Output Step-Down Synchronous Controller

The LTC3890EUH#PBF is a high-performance, dual-channel synchronous step-down switching regulator controller from Linear Technology, designed to manage power efficiently in a compact package. This versatile controller is capable of driving all N-channel power MOSFET stages, which can produce a dual output or can be configured to provide a two-phase single output, making it a flexible solution for a variety of power supply designs.

With its wide input voltage range of 4.5V to 60V, the LTC3890EUH#PBF is suitable for a broad array of applications, from automotive to industrial and telecommunications systems. It can operate with a quiescent current of only 50uA in sleep mode, ensuring energy efficiency even when the system is in standby or low-power states.

The LTC3890EUH#PBF features a powerful 1.1Ω on-chip gate drivers, which provide the ability to drive large power MOSFETs, thereby reducing switching losses and improving overall system efficiency. The device offers a selectable fixed frequency from 50kHz to 900kHz or can be synchronized to an external clock signal in the same range, giving designers the flexibility to optimize the switching frequency as per their specific design requirements.

Additional features of the LTC3890EUH#PBF include phase-lockable frequency modulation (PLL), which helps to minimize noise and interference in noise-sensitive applications. The device also provides a TRACK/SS pin for each channel, allowing for the tracking of supply voltages or programmable output voltage ramp-up, which is critical for sequencing power rails in complex systems.

Protection features are also robust on the LTC3890EUH#PBF, including overvoltage, overcurrent, and over-temperature protection, ensuring the reliability and longevity of the end application. The current mode operation provides excellent line and load transient response.

Supplied in a 5mm x 5mm QFN package, the LTC3890EUH#PBF is designed to minimize the footprint on the PCB and reduce the need for additional external components, making it an ideal choice for space-constrained applications. The combination of its feature set and compact form factor makes the LTC3890EUH#PBF a powerful and versatile solution for your dual output or two-phase power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4328 $56.5968
12+ $8.8358 $106.0296
18+ $8.5373 $153.6714
26+ $7.9403 $206.4478
33+ $7.6418 $252.1794
41+ $7.3433 $301.0753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess