The ON Semiconductor NCP5230 is a high-performance, dual-output regulator designed to deliver exceptional efficiency and flexibility for a wide range of applications. This advanced power management integrated circuit (PMIC) is ideal for space-constrained and power-sensitive systems, offering a compact solution with robust power delivery.
Key Features
- Dual-Output: The NCP5230 provides two independent voltage rails, which can be configured to different output voltages, making it versatile for multi-voltage systems.
- High Efficiency: With an efficiency of up to 95%, this regulator ensures minimal power loss and heat generation, extending the life of the product it powers.
- Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 250kHz to 1.5MHz, enabling designers to optimize the performance based on specific application requirements.
- Soft-Start Function: The built-in soft-start function reduces inrush current during startup, providing a smooth power-up sequence and protecting downstream components.
- Overcurrent Protection: The NCP5230 includes robust overcurrent protection, safeguarding the device and the system from damage due to excessive current conditions.
Applications
The NCP5230 is suitable for a variety of applications where dual regulated voltages are required, including:
- Telecommunications equipment
- Networking hardware
- Computing peripherals
- Industrial systems
- Portable devices
Technical Specifications
Parameter
Value
Input Voltage Range
4.5V to 18V
Output Voltage Range
0.8V to 5.5V
Switching Frequency
250kHz to 1.5MHz (adjustable)
Max Output Current
3A per channel
Package
QFN-32
The NCP5230 is a testament to ON Semiconductor's commitment to providing innovative, high-quality power management solutions. With its dual-output capability, high efficiency, and advanced protection features, it is an excellent choice for designers looking to enhance system reliability and performance.