EN
  • EN
  • DE

LTC3630AEDHC#PBF

Part No LTC3630AEDHC#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK INV 0.5A SYNC 16DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 76V
Nominal Output Voltage (Min/Fixed) 0.8V (1.8V, 3.3V, 5V)
Maximum Output Voltage 76V
Output Current 500mA
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-DFN (5x3)
Win Source Part Number 1062827-LTC3630AEDHC#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC3630AEDHC#PBF CAD Model

Description

Product Overview: LTC3630AEDHC#PBF

The LTC3630AEDHC#PBF is a high-efficiency, low quiescent current synchronous step-down DC/DC converter designed and manufactured by Linear Technology. This robust component is capable of delivering up to 500mA of continuous output current with a wide input voltage range of 4.5V to 45V, making it an ideal choice for automotive, industrial, and telecommunications power supply applications.

Key Features

  • Wide Input Voltage Range: The device operates from a 4.5V to 45V input, providing versatility in various input conditions.
  • High Efficiency: Its synchronous rectification delivers efficiencies as high as 95%, which is beneficial for thermal management and energy savings.
  • Low Dropout Operation: The LTC3630AEDHC#PBF has the capability of 100% duty cycle low dropout operation, which ensures a continuous output voltage even when the input voltage is very close to the output voltage.
  • Adjustable and Fixed Output Voltages: The output voltage can be set with an external resistor divider or fixed internally, providing flexibility in design.
  • Low Quiescent Current: It features a low no-load quiescent current of only 12µA, making it suitable for battery-powered systems.
  • Robust Protection Features: Includes overtemperature protection, short-circuit protection, and overvoltage lockout, ensuring the reliability and longevity of the application.

Applications

The LTC3630AEDHC#PBF is ideal for a wide array of applications, including but not limited to:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Energy harvesting systems

Package and Quality

Encased in a 16-lead DFN package (4mm x 3mm), the LTC3630AEDHC#PBF is designed to meet the space constraints of modern compact electronics. Linear Technology ensures high standards of quality and reliability, making this product a dependable choice for critical and demanding applications.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9195 $53.5170
14+ $7.3186 $102.4604
22+ $7.0899 $155.9778
30+ $6.8612 $205.8360
38+ $6.6325 $252.0350
51+ $5.9464 $303.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess