EN
  • EN
  • DE

TC51N2202ECBTR

Part No TC51N2202ECBTR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC VOLTAGE DETCTR 2.2V SOT23A-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 50 ms Minimum
Voltage - Threshold 2.2V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23A-3
Win Source Part Number 1105998-TC51N2202ECBTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC51N2202ECBTR CAD Model

Description

The TC51N2202ECBTR from Microchip Technology is a high-performance, precision voltage reference in a small package, designed for a wide range of applications requiring a stable and accurate voltage reference. This component is ideal for use in analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage monitoring, and portable instrumentation due to its low power consumption and stable output.

Key Features

  • Precision Voltage: The TC51N2202ECBTR offers a precise output voltage, ensuring reliable and consistent performance for critical applications.
  • Low Power Consumption: With its low power design, this voltage reference minimizes power usage, making it suitable for battery-operated devices.
  • High Stability: The device features excellent temperature stability, maintaining its accuracy over a wide range of operating conditions.
  • Compact Package: Housed in a small SOT-23-3 package, the TC51N2202ECBTR saves valuable board space, which is essential for space-constrained applications.
  • Extended Temperature Range: It operates over a broad temperature range, ensuring reliable performance in diverse environments.

Applications

The versatile nature of the TC51N2202ECBTR makes it suitable for a variety of applications, including:

  • Data acquisition systems
  • Portable instruments
  • Battery-powered devices
  • Precision power supplies
  • Industrial control systems
  • Automotive electronics

Product Specifications

The TC51N2202ECBTR boasts several important specifications that make it a top choice for designers:

  • Output Voltage: Precisely regulated and specified at a nominal value
  • Package Type: SOT-23-3, offering a compact footprint
  • Operating Temperature Range: Suitable for a wide range of environments

With its combination of precision, low power consumption, and compact size, the TC51N2202ECBTR from Microchip Technology is a reliable choice for any application requiring a stable voltage reference.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess