EN
  • EN
  • DE

LT3029EMSE#TRPBF

Part No LT3029EMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR POS ADJ 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Voltage - Output (Min/Fixed) 1.215V
Maximum Output Voltage 19.5V
Maximum Dropout Voltage 0.46V at 500mA, 0.46V at 500mA
Current - Output 500mA, 500mA
PSRR 67dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TFSOP Exposed Pad
Supplier Device Package 16-MSOP-EP
Part Number Series LT3029
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804188-LT3029EMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3029EMSE#TRPBF CAD Model

Description

Product Overview: LT3029EMSE#TRPBF

The LT3029EMSE#TRPBF is a high-performance, dual low dropout voltage linear regulator designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This regulator is tailored to deliver precision, low noise, and high efficiency, making it an ideal choice for sensitive applications that require a stable power supply.

Key Features

  • Dual Outputs: The LT3029 provides two independent outputs, each capable of delivering up to 500mA of continuous output current, which makes it versatile for powering multiple devices or systems simultaneously.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 1.8V to 20V, allowing flexibility in various applications and compatibility with a broad range of input sources.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing operation with minimal difference between the input and output voltages.
  • Low Noise: With its low noise performance, the LT3029 is particularly suitable for noise-sensitive applications such as precision instrumentation, RF supply, and audio applications.
  • Adjustable Outputs: The output voltages are adjustable from 1.22V to 19.5V, providing a high degree of flexibility to cater to specific requirements of the application.
  • Stable with Low ESR Capacitors: The regulator is stable with ceramic, tantalum, and aluminum electrolytic capacitors, ensuring reliable performance with a wide range of external capacitors.
  • Thermal Protection: It includes internal thermal shutdown protection to safeguard the device under extreme operating conditions.

Applications

The LT3029EMSE#TRPBF is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered equipment
  • Microprocessor supply
  • Data acquisition systems
  • Automotive power supplies
  • Industrial supplies

Quality and Reliability

Encased in a thermally enhanced MSOP-16 package, the LT3029EMSE#TRPBF is designed to meet the rigorous standards of reliability and performance that Linear Technology is known for. With its robust design and comprehensive feature set, this product is a top choice for designers looking for a high-quality power management solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2072 $55.2432
14+ $7.5547 $105.7658
21+ $7.3186 $153.6906
29+ $7.0825 $205.3925
37+ $6.8464 $253.3168
49+ $6.1382 $300.7718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess